EN
  • EN
  • DE

HMC701LP6CE

Part No HMC701LP6CE
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGER-N/FRACTIONAL 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Programmable Not Verified
Type Integer-N/Fractional-N
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 8GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number HMC701
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 147031-HMC701LP6CE
Ultra Librarian 3D Model Ultra Librarian HMC701LP6CE CAD Model

Description

Product Overview: HMC701LP6CE from Analog Devices Inc.

The HMC701LP6CE, manufactured by Analog Devices Inc., is a high-performance Direct Digital Synthesizer (DDS) that offers advanced signal generation capabilities for a wide range of applications. This innovative component is designed to deliver precise and stable frequencies, making it an ideal choice for complex systems requiring high signal integrity.

Key Features

  • High Resolution: The HMC701LP6CE boasts a 32-bit frequency resolution, which allows for fine-tuning of the output signal with exceptional accuracy.
  • Wide Frequency Range: This DDS can generate frequencies from near DC up to 1.4 GHz, catering to the needs of various high-frequency applications.
  • Programmable Phase and Amplitude: Users can program both phase and amplitude, enabling the creation of complex modulation schemes with ease.
  • Low Phase Noise: The device is engineered to produce a low phase noise output, which is critical for applications such as radar, communication systems, and test equipment.
  • Fast Frequency Switching: The HMC701LP6CE offers fast frequency switching speed, which is beneficial for frequency hopping or agile communication systems.

Applications

The versatility of the HMC701LP6CE makes it suitable for a diverse range of applications, including:

  • Wireless Infrastructure
  • Military and Aerospace Systems
  • Instrumentation and Test Equipment
  • Communication Systems
  • Phase Array Radars

Technical Specifications

The device is packaged in a compact 6x6mm QFN package, which is ideal for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. Additionally, it is powered by a single 3.3V supply, simplifying the power supply design.

Conclusion

Analog Devices Inc.'s HMC701LP6CE is a testament to their commitment to providing advanced solutions for signal generation. Its high resolution, wide frequency range, and programmable features make it a powerful tool for designers looking to create sophisticated and reliable systems. Whether used in commercial or military applications, the HMC701LP6CE stands out as a top-tier choice for Direct Digital Synthesizers.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess