EN
  • EN
  • DE

HMC694LP4ETR

Part No HMC694LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP VGA PHEMT 24-QFN / RF Amp Single VGA 17GHz 5.5V 24-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Frequency 1.7GHz ~ 2.2GHz
P1dB 23dBm
Noise Figure 8dB
RF Type LTE, WiMax
Operating Supply Voltage 5V
Operating Supply Current 120mA
Test Frequency 1.7GHz ~ 2.2GHz
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-SMT (4x4)
Win Source Part Number 776143-HMC694LP4ETR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC694LP4E
Introduction Date November 15, 2008
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC694LP4ETR CAD Model

Description

Product Overview: HMC694LP4ETR by Analog Devices Inc.

The HMC694LP4ETR is a high-performance, RF (Radio Frequency) mixer product from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This device is part of the Hittite Microwave product line, which is renowned for its high-quality RF components.

Key Features

  • Frequency Range: The HMC694LP4ETR operates over a wide frequency range, making it versatile for various applications in the RF and microwave domain.
  • Conversion Gain: This mixer is designed to provide excellent conversion gain, which is essential for maintaining signal integrity through the mixing process.
  • Low Noise Figure: The low noise figure of this device ensures that the signal-to-noise ratio is preserved, leading to clearer and more accurate signal processing.
  • High Linearity: High linearity is critical for maintaining signal fidelity, especially in complex communication systems, and the HMC694LP4ETR excels in this aspect.
  • Surface Mount Package: The device comes in a compact 4x4 mm QFN package, which is suitable for space-constrained applications and simplifies the PCB design process.

Applications

The HMC694LP4ETR is ideal for a variety of applications that require high-quality signal mixing, including:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Point-to-Point and Point-to-Multipoint Radios
  • Satellite Communications Systems
  • Military and Space Applications

Technical Specifications

The technical specifications of the HMC694LP4ETR include an RF and LO frequency range of 6 to 26 GHz and an IF frequency range of DC to 3.5 GHz. It also boasts an input IP3 of +25 dBm, making it robust against third-order intermodulation distortion.

Quality and Reliability

Analog Devices Inc. is committed to producing high-quality components that meet rigorous industry standards. The HMC694LP4ETR is no exception, as it is designed and manufactured to provide reliable performance even in the most demanding environments.

For detailed technical specifications, sample requests, or additional information, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess