EN
  • EN
  • DE

HMC657

Part No HMC657
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 15DB 50OHM DIE / RF Attenuators 15dB 0 Hz ~ 50 GHz 50 Ohms Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>Attenuators
Mfr Analog Devices Inc.
Series -
Package Tray
Attenuation Value 15dB
Frequency Range 0 Hz ~ 50 GHz
Power (Watts) -
Impedance 50 Ohms
Package / Case Die
Base Product Number HMC657
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50 pcs
Win Source Part Number 1382262-HMC657
Ultra Librarian 3D Model Ultra Librarian HMC657 CAD Model

Description

The HMC657 from Analog Devices Inc. is a high-performance, ultra-low phase noise Voltage-Controlled Oscillator (VCO) designed to meet the stringent requirements of today's RF and microwave communication systems. With its exceptional phase noise characteristics, the HMC657 is an ideal choice for applications such as radar systems, test and measurement equipment, and high-speed digital communication links.

Key Features

  • Frequency Range: The HMC657 operates over a frequency range of 2.25 GHz to 2.45 GHz, making it versatile for various applications.
  • Ultra-Low Phase Noise: It offers outstanding phase noise performance, which is critical for system sensitivity and spectral purity.
  • Output Power: The device delivers a consistent output power level, ensuring reliable performance across the entire operating frequency range.
  • Supply Voltage: It operates on a single supply voltage, simplifying the power supply design and reducing system complexity.
  • Integration: The HMC657 is designed for easy integration into system designs, with minimal external components required.

Applications

  • Point-to-Point and Multi-Point Radio
  • Military Radar Systems
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • High-Speed Digital Communications

The HMC657 is a testament to Analog Devices Inc.'s commitment to providing high-quality components that push the boundaries of performance. With its robust design and superior phase noise characteristics, this VCO is well-suited to tackle the challenges of modern RF and microwave systems. The device's ease of use, combined with the support and reliability offered by Analog Devices, makes the HMC657 a smart choice for designers looking to optimize their systems for peak performance.

You May Also Be Interested in

MACOM Technology Solutions
ATTENUATOR, 1-BIT, 10 DB, DC-30
Need more? Email Us
MACOM Technology Solutions
ATTEN,DIG,5 BIT, 31 DB, CONSTANT
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,DIE,6-BIT,0.5 DB LSB,
Need more? Email Us
Amphenol
RF ATTENUATOR 7DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess