EN
  • EN
  • DE

HMC653

Part No HMC653
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 3DB 50OHM DIE / RF Attenuators 3dB 0 Hz ~ 50 GHz 50 Ohms Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Attenuation Value 3dB
Frequency Range 0 Hz ~ 50 GHz
Impedance 50 Ohms
Package / Case Die
Base Product Number HMC653
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 598766-HMC653
Ultra Librarian 3D Model Ultra Librarian HMC653 CAD Model

Description

Product Overview: HMC653

The HMC653 from Analog Devices Inc. is a high-performance, passive double-balanced mixer designed to meet the needs of RF and IF applications across a wide range of industries. This versatile component is well-suited for use in telecommunications, aerospace, defense, and test equipment due to its robust design and exceptional signal integrity.

Key Features

  • Frequency Range: The HMC653 operates over a broad frequency range, making it a flexible solution for various mixing applications. It supports RF and LO frequencies from 11 GHz to 20 GHz and IF frequencies from DC to 4 GHz.
  • Conversion Loss: With a typical conversion loss of 9 dB, the HMC653 ensures efficient signal conversion, which is critical for maintaining signal quality in complex systems.
  • LO/RF Isolation: The device provides excellent LO to RF isolation of 45 dB, minimizing leakage and preserving signal integrity.
  • Input IP3: The HMC653 boasts a high input third-order intercept point (IP3) of 25 dBm, indicating its ability to handle high power levels without significant distortion.

Applications

The HMC653 is engineered for applications that require high-quality signal processing, such as:

  • Point-to-point and point-to-multipoint radios
  • Military radar systems
  • Space and satellite communications
  • Electronic warfare and ECM systems
  • Test equipment and sensors

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC653 is no exception. It is manufactured to the highest standards, ensuring reliability and performance in even the most demanding environments. The mixer's passive design requires no external power, reducing system complexity and enhancing overall system reliability.

Support and Resources

For engineers and designers, Analog Devices Inc. provides extensive technical support and resources for the HMC653. Detailed datasheets, application notes, and design tools are available to facilitate integration and optimize performance in your application.

You May Also Be Interested in

Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 12DB DIE
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 2DB SMA MODULE
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 31.5DB 50OHM CR-13
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 25DB 8SOIC
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 10DB SMA MODULE
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,DIE,18DB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3638 $66.8190
10+ $12.5017 $125.0170
15+ $12.0706 $181.0590
21+ $11.2085 $235.3785
27+ $10.7773 $290.9871
34+ $10.3463 $351.7742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess