EN
  • EN
  • DE

HMC652LP2ETR

Part No HMC652LP2ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 2DB 50OHM 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Attenuators 2dB - 6-TDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Package 6-TDFN Exposed Pad
Family Name HMC652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1507-2, 1127-1507, 1127-1507-6, 1127-1507-ND, 1127-1507-1
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920483-HMC652LP2ETR
Ultra Librarian 3D Model Ultra Librarian HMC652LP2ETR CAD Model

Description

Analog Devices Inc. HMC652LP2ETR Overview

The HMC652LP2ETR is a high-performance RF (radio frequency) MMIC (Monolithic Microwave Integrated Circuit) attenuator from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This product is part of the Hittite Microwave product family, which Analog Devices acquired to enhance its portfolio of cutting-edge RF solutions.

Designed to operate over a broad frequency range, the HMC652LP2ETR is capable of providing precise attenuation with excellent linearity, making it an ideal choice for a variety of applications, including cellular infrastructure, test equipment, and broadband telecom networks. It features a wide frequency range from DC to 50 GHz, which ensures its versatility in different RF applications.

The HMC652LP2ETR comes in a compact 2mm x 2mm QFN package, which allows for efficient use of space on printed circuit boards. This small form factor is particularly beneficial in designs where space is at a premium, such as portable and handheld devices.

One of the key attributes of the HMC652LP2ETR is its robust construction, which ensures reliable performance even under challenging environmental conditions. The device is built to handle a wide temperature range, maintaining stability and performance across various operating conditions.

With its excellent attenuation accuracy and low insertion loss, the HMC652LP2ETR provides designers with a high degree of control over signal levels in their RF systems. The product's high IP3 (third-order intercept point) also indicates its ability to maintain linearity and dynamic range, which is critical in maintaining signal fidelity and preventing distortion in communication systems.

Overall, the HMC652LP2ETR from Analog Devices Inc. is a testament to the company's commitment to delivering high-quality, reliable, and versatile RF components. Its integration into RF systems helps engineers achieve precise signal control, which is paramount in today's advanced and high-speed communication networks.

For more detailed specifications and application support, designers and engineers are encouraged to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 13DB DIE
Need more? Email Us
Amphenol
RF ATTENUATOR 7DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 25DB 8SOIC
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR, 1-BIT, 10 DB, DC-30
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR
Need more? Email Us
Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,15.5 DB,5-BIT
Lowest to $37.1914

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5407 $52.7035
12+ $8.6488 $103.7856
18+ $8.3785 $150.8130
25+ $8.1082 $202.7050
32+ $7.8379 $250.8128
43+ $7.0271 $302.1653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess