EN
  • EN
  • DE

HMC635LC4

Part No HMC635LC4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 18GHZ-40GHZ 24CSMT / RF Amplifier IC General Purpose 18GHz ~ 40GHz 24-CQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 18GHz ~ 40GHz
P1dB 22dBm
Gain 18.5dB
Noise Figure 7dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 280mA
Mounting SMD (SMT)
Package / Case 24-TFCQFN Exposed Pad
Supplier Device Package 24-CQFN (4x4)
Base Product Number HMC635
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Other Names 1127-3331,HMC635LC4-CRL,-2735-HMC635LC4,-2735-HMC635LC4DKR-ND,HMC635LC4-ND,Q14045910,-2735-HMC635LC4DKR,2156-HMC635LC4-505,505-HMC635LC4,1127-3331-ND
Standard Package 1
Win Source Part Number 1030478-HMC635LC4
Ultra Librarian 3D Model Ultra Librarian HMC635LC4 CAD Model

Description

Product Overview: HMC635LC4 from Analog Devices Inc.

The HMC635LC4 is a state-of-the-art GaAs MMIC PHEMT Distributed Power Amplifier die which operates between 0.5 and 20 GHz. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this product is designed to cater to a wide range of applications, including test instrumentation, military and space, as well as telecommunications infrastructure. The HMC635LC4 provides exceptional performance and reliability, making it an ideal choice for demanding applications where high efficiency, wide bandwidth, and high dynamic range are essential.

Key Features

  • Frequency Range: The HMC635LC4 operates over a broad frequency range from 0.5 to 20 GHz, ensuring versatility across various applications.
  • Gain: This amplifier provides a high gain of 13 dB, which is consistent across the entire frequency range, facilitating reliable signal amplification.
  • Output Power: It delivers +28 dBm of saturated output power, contributing to robust signal transmission capabilities.
  • Output IP3: The device features a high output third-order intercept point of +42 dBm, indicating excellent linearity and low distortion characteristics.
  • Return Loss: With a good input and output return loss, the HMC635LC4 ensures efficient signal transfer and minimal reflection.
  • Supply Voltage: It operates on a supply voltage of +10 V, making it compatible with standard power supplies.
  • Package: The HMC635LC4 comes in a compact 4x4 mm ceramic QFN package, which is suitable for space-constrained applications.

Applications

  • Telecommunications Infrastructure
  • Test Instrumentation
  • Military and Space
  • Microwave Radio & VSAT
  • Fiber Optics
  • Radar & ECM

The HMC635LC4 is a testament to Analog Devices Inc.'s commitment to providing high-performance solutions that meet the rigorous demands of the modern electronics industry. With its combination of wide frequency range, high gain, and excellent linearity, the HMC635LC4 stands out as a premium choice for professionals seeking top-tier amplification capabilities.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $238.0598 $238.0598
2+ $213.4329 $426.8658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess