EN
  • EN
  • DE

HMC632LP5ETR

Part No HMC632LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC VCO HBT BIPOLAR 32-QFN / RF IC Divide-by-4 14.25GHz ~ 15.65GHz 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Divide-by-4
Frequency 14.25GHz ~ 15.65GHz
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC632
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 808625-HMC632LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC632LP5ETR CAD Model

Description

Product Overview: HMC632LP5ETR by Analog Devices Inc.

The HMC632LP5ETR is a high-performance, fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO) from Analog Devices Inc., designed to deliver exceptional frequency control and stability in a compact package. This advanced PLL solution is ideal for a wide range of applications, including telecommunications, aerospace, defense, and instrumentation systems.

Key Features

  • Frequency Range: The device boasts a wide frequency range, making it versatile for various applications.
  • Low Phase Noise: Its low phase noise performance ensures high signal integrity, which is crucial for communication systems and sensitive measurement equipment.
  • Integrated VCO: The inclusion of an integrated VCO simplifies design efforts by reducing the number of external components required.
  • Programmable Dividers: The HMC632LP5ETR features programmable dividers, allowing for fine-tuning of the output frequency to meet specific requirements.
  • Serial Interface: It includes a serial interface for easy programming and control, facilitating integration into complex systems.
  • Power Supply: The device operates on a single power supply, streamlining power management within the system.

Applications

The versatile nature of the HMC632LP5ETR makes it suitable for a variety of applications, including:

  • Wireless communication systems
  • Point-to-point and multi-point radios
  • Test and measurement equipment
  • Satellite communication systems
  • Radar systems

Package and Quality

The HMC632LP5ETR is available in a compact 5x5 mm QFN package, which is ideal for space-constrained applications. Analog Devices Inc. ensures high-quality standards, and the product is subjected to rigorous testing to guarantee performance and reliability.

Conclusion

With its wide frequency range, low phase noise, and integrated VCO, the HMC632LP5ETR from Analog Devices Inc. is a robust and reliable choice for designers looking for a high-quality PLL solution. Its programmable features and serial interface make it a flexible option that can be tailored to meet the demands of sophisticated electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.2295 $57.2295
3+ $46.9576 $140.8728
4+ $45.4901 $181.9604
5+ $44.0227 $220.1135
6+ $42.5553 $255.3318
8+ $38.1530 $305.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess