EN
  • EN
  • DE

HMC625ALP5E

Part No HMC625ALP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP LTE 0HZ-6GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Frequency 0Hz ~ 6GHz
P1dB 19dBm
Gain 18dB
Noise Figure 6dB
RF Type LTE, WiMax
Voltage - Supply 5V
Current - Supply 87.5mA
Test Frequency 0Hz ~ 3GHz
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC625
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920471-HMC625ALP5E
Ultra Librarian 3D Model Ultra Librarian HMC625ALP5E CAD Model

Description

The HMC625ALP5E, from Analog Devices Inc., is a high-performance, digitally controlled variable gain amplifier (VGA) designed for diverse applications across telecommunications, military, and space industries. This versatile component is a critical part of RF and IF signal chains where precise signal amplitude control is necessary.

Key Features

  • Frequency Range: The HMC625ALP5E operates over a broad frequency range, making it suitable for a wide array of applications.
  • High Gain Range: It offers a high gain range with a maximum gain of 31.5 dB, providing significant flexibility in signal amplification.
  • Gain Control Interface: The VGA utilizes a serial or parallel control interface, enabling easy integration with digital systems and microcontrollers.
  • High Linearity: Exhibits excellent linearity over its entire gain control range, ensuring signal integrity.
  • Low Noise Figure: The low noise figure of the device helps in maintaining the signal-to-noise ratio, which is critical for high-performance systems.

Applications

  • Wireless infrastructure (GSM, CDMA, LTE)
  • Broadband fixed wireless access
  • Test equipment and sensors
  • Military and space communication systems

Product Specifications

The HMC625ALP5E comes in a compact 5x5 mm QFN package, which is ideal for space-constrained applications. The device operates from a single 5V supply and has an extended temperature range, making it reliable in various operating conditions. With its robust design and high performance, the HMC625ALP5E is an excellent choice for engineers looking for a VGA that delivers precision and reliability.

Analog Devices Inc. is known for their high-quality components that push the boundaries of performance, and the HMC625ALP5E is no exception. It represents the company's commitment to providing innovative solutions that meet the sophisticated needs of modern electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess