EN
  • EN
  • DE

LTC2326HMS-16#PBF

Part No LTC2326HMS-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 16MSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting SMD (SMT)
Base Product Number LTC2326
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2326HMS-16#PBF,LTC2326HMS-16#PBF-ND,505-LTC2326HMS-16#PBF
Standard Package 37
Win Source Part Number 1033091-LTC2326HMS-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2326HMS-16#PBF CAD Model

Description

Product Overview: LTC2326HMS-16#PBF

The LTC2326HMS-16#PBF is a high-performance, 16-bit, 5Msps successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This component is particularly suitable for high-speed data acquisition systems, medical imaging, industrial process control, and high-end instrumentation where precision and reliability are paramount.

Key Features

  • High Resolution: With 16-bit resolution, this ADC offers fine detail in signal conversion, ensuring that even the smallest signal variations are captured accurately.
  • Fast Sampling Rate: A maximum sampling rate of 5Msps allows for real-time data acquisition, making it ideal for applications that require rapid signal processing.
  • No Latency Operation: The LTC2326HMS-16#PBF provides no latency operation, which means that there is no delay between the acquisition of the sample and the availability of the conversion result, enabling precise timing in control systems.
  • Low Power Consumption: Efficiency is at the core of this ADC's design, ensuring minimal power draw without sacrificing performance, which is crucial for portable and battery-operated devices.
  • Easy Interface: The device features a flexible SPI-compatible serial interface, simplifying the connectivity with microcontrollers and digital signal processors.
  • Stable Over Temperature: It maintains its performance across a wide temperature range, making it suitable for industrial environments and outdoor applications.

Applications

The LTC2326HMS-16#PBF is versatile and can be used in a variety of applications, including:

  • High-Speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Industrial Process Control
  • High-End Instrumentation
  • Communications Systems

Product Specifications

Parameter Value
Resolution 16 bits
Sampling Rate 5Msps
Interface SPI-compatible serial
Power Supply Single 5V
Package MSOP-16

With its robust feature set, the LTC2326HMS-16#PBF from Analog Devices Inc. is an exceptional choice for precision data conversion in demanding applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess