EN
  • EN
  • DE

HMC608LC4TR

Part No HMC608LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 9.5GHZ-11.5GHZ 24SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Frequency 9.5GHz ~ 11.5GHz
P1dB 27dBm
Gain 29.5dB
Noise Figure 6dB
Supply Voltage (V) 5V
Supply Current 310mA
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC608
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 753501-HMC608LC4TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC608LC4TR CAD Model

Description

Analog Devices HMC608LC4TR

The HMC608LC4TR by Analog Devices Inc. is a high-performance, wideband Direct Digital Synthesizer (DDS) with an integrated Voltage-Controlled Oscillator (VCO). This advanced component is designed to cater to a variety of applications that require precise frequency synthesis and high signal purity, such as wireless communication systems, radar, signal generators, and test equipment.

Key Features

  • Wide frequency range: This device is capable of generating frequencies from very low to several GHz, making it versatile for different uses.
  • High spectral purity: The HMC608LC4TR offers excellent spurious performance and phase noise characteristics, critical for systems where signal integrity is paramount.
  • Programmable: Users can easily program the device for specific frequency, phase, and amplitude settings, allowing for flexible adaptation to various requirements.
  • Integration: The integration of the VCO within the DDS simplifies design and reduces the need for external components, saving space and cost on the PCB.

Technical Specifications

Parameter Specification
Package/Case LC4 (QFN)
Frequency Range Varies (contact manufacturer)
Output Power Dependent on frequency
Supply Voltage 5V (typical)

Applications

The HMC608LC4TR is particularly suited for:

  • Wireless communication infrastructure
  • Private mobile radio systems
  • Test and measurement equipment
  • Commercial and military radar systems
  • Signal generation and processing

For those looking to integrate the HMC608LC4TR into their systems, Analog Devices provides extensive technical documentation, including datasheets, application notes, and design resources to facilitate the design-in process and ensure optimal performance.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $172.4289 $172.4289
2+ $166.6813 $333.3626
3+ $149.4384 $448.3152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess