EN
  • EN
  • DE

HMC604LP3ETR

Part No HMC604LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP LNA BYPASS 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Frequency 4.8GHz to 6GHz
P1dB 14dBm
Gain 15dB
Noise Figure 1.5dB
RF Type General Purpose
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 42mA
Case / Package 16-QFN (3x3)
Win Source Part Number 001647-HMC604LP3ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC604LP3ETR CAD Model

Description

The HMC604LP3ETR is a high-performance, GaAs MMIC Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This LNA is specifically engineered to deliver superior noise figures while maintaining a high level of gain, making it an ideal choice for applications requiring high sensitivity and signal integrity.

Key Features

  • Frequency Range: The HMC604LP3ETR operates over a wide frequency range, making it versatile for multiple RF applications.
  • Low Noise Figure: With its low noise figure, this LNA minimizes the degradation of signal-to-noise ratio, which is critical for high-performance receivers.
  • High Gain: The device provides high gain, which is essential for amplifying weak signals without significant noise addition.
  • Power Efficiency: It is designed for power-efficient operation, which helps in reducing the overall power consumption of the system.
  • Surface-Mount Package: The HMC604LP3ETR comes in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The HMC604LP3ETR is well-suited for a variety of applications, including:

  • Telecommunications
  • Satellite and terrestrial radio communications
  • Test instrumentation
  • Military and space systems
  • Radar systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC604LP3ETR is no exception. It is built to meet stringent industry standards, ensuring consistent performance and durability across various environmental conditions.

Ordering Information

The HMC604LP3ETR is available for order in tape and reel format, enabling efficient assembly for high-volume production. For detailed ordering and product information, customers can visit the Analog Devices Inc. website or contact their sales representatives.

Note: For the most accurate technical specifications and performance characteristics, please refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5497 $60.4670
260+ $0.4511 $117.2860
400+ $0.4370 $174.8000
550+ $0.4229 $232.5950
710+ $0.4088 $290.2480
950+ $0.3665 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,780 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess