EN
  • EN
  • DE

HMC602LP4E

Part No HMC602LP4E
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Description RF Detector 1MHz to 8000MHz 24-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Element Configuration Single
Frequency 1 MHz
Lead Free Contains Lead
Max Frequency 8 GHz
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.55 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Pins 24
Operating Supply Current 113 mA
Operating Supply Voltage 5 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1063218-HMC602LP4E
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMC602LP4E CAD Model

Description

The HMC602LP4E is a high-performance, wideband Direct Quadrature Modulator designed by Analog Devices Inc. to offer exceptional signal quality and flexibility for a range of RF and IF modulation applications. This versatile component forms part of a comprehensive lineup of RF solutions from a company renowned for precision and innovation in the field of high-frequency electronics.

Key Features

  • Frequency Range: The HMC602LP4E operates over a broad frequency range, making it suitable for a variety of communication systems. It can support IF frequencies from DC to 1 GHz and RF frequencies from 0.1 to 3 GHz, ensuring its compatibility with numerous wireless standards.
  • High Linearity: With excellent linearity performance, this modulator minimizes distortion in signal transmission, which is critical for maintaining the integrity of the transmitted data, particularly in advanced modulation schemes.
  • Low Noise: The device features a low noise floor, which is essential for maintaining a high signal-to-noise ratio (SNR) and optimizing the overall performance of the communication system.
  • Single Supply Voltage: Operating on a single 5V supply, the HMC602LP4E simplifies power management within the system design, reducing complexity and potential points of failure.

Applications

The versatility of the HMC602LP4E makes it an ideal choice for a wide array of applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Broadband wireless access systems
  • Fixed wireless and satellite communications
  • Microwave radio and VSAT systems
  • Test equipment and sensors

Robust Packaging and Integration

Encased in a compact 4x4 mm QFN package, the HMC602LP4E is designed for easy integration into system designs without sacrificing performance or space. Its small footprint and surface-mount packaging make it an ideal choice for densely packed PCBs where space is at a premium.

Conclusion

Analog Devices Inc.'s HMC602LP4E Direct Quadrature Modulator stands out as a high-fidelity, versatile component that provides designers with the performance needed to build state-of-the-art RF and IF communication systems. Its broad frequency range, exceptional linearity, and low noise characteristics ensure that it meets the rigorous demands of modern wireless applications.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,819 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess