EN
  • EN
  • DE

HMC600LP4ETR

Part No HMC600LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC DETECTOR/CTLR LOG 75DB 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 50MHz to 4GHz
RF Type WiMAX / WiBro
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 29mA
Case / Package 24-QFN (4x4)
Win Source Part Number 204888-HMC600LP4ETR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Motor Drive & Control, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian HMC600LP4ETR CAD Model

Description

Introducing the HMC600LP4ETR from Analog Devices Inc.

The HMC600LP4ETR is a cutting-edge product from Analog Devices Inc., a company renowned for its innovative and high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular component is a testament to the company's commitment to providing advanced solutions that cater to a wide range of applications in industries such as telecommunications, aerospace, defense, and instrumentation.

Key Features

  • High Frequency Operation: The HMC600LP4ETR operates at a frequency range that is ideal for RF and microwave applications, ensuring reliable performance in critical systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device minimizes power usage, which is crucial for battery-powered applications and helps in reducing overall system power budgets.
  • Compact Package: Housed in a 24-lead QFN 4x4mm package, the HMC600LP4ETR is compact and suitable for space-constrained applications, without compromising on functionality.
  • High Integration: The device integrates multiple functions into a single chip, reducing the need for external components and simplifying the design process for system engineers.

Applications

The versatility of the HMC600LP4ETR makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Point-to-point radios
  • Military and space applications
  • Test equipment and sensors
  • Wireless infrastructure

Quality and Reliability

Analog Devices Inc. is known for its rigorous testing and quality control processes. The HMC600LP4ETR is manufactured to meet the highest standards of quality and reliability, ensuring that it performs to specifications in even the most demanding environments.

Ordering Information

The HMC600LP4ETR is available for order now. It comes in tape and reel packaging, which allows for efficient assembly during the manufacturing process. For detailed specifications, sample requests, or to place an order, visit the Analog Devices Inc. website or contact an authorized distributor.

With its combination of high-frequency operation, low power consumption, compact packaging, and high integration, the HMC600LP4ETR from Analog Devices Inc. is an ideal choice for designers looking to enhance their systems with a reliable and efficient component.

You May Also Be Interested in

MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0138 $62.0276
4+ $25.4472 $101.7888
7+ $24.6520 $172.5640
9+ $23.8568 $214.7112
11+ $23.0615 $253.6765
15+ $20.6759 $310.1385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 653 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess