EN
  • EN
  • DE

HMC579

Part No HMC579
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTI ACTIVE DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function Frequency Multiplier
Frequency 32GHz ~ 46GHz
RF Type VSAT
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC579
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 812419-HMC579
Ultra Librarian 3D Model Ultra Librarian HMC579 CAD Model

Description

The HMC579 is a state-of-the-art product from Analog Devices Inc., designed to cater to the needs of high-performance frequency generation and signal processing. This device is a part of the Hittite microwave product line that has been integrated into Analog Devices, bringing together cutting-edge technology and design expertise.

Key Features

  • High Frequency Range: The HMC579 operates at a broad frequency range, making it suitable for various applications in the RF and microwave domains.
  • Low Phase Noise: With its exceptional phase noise performance, the HMC579 ensures signal integrity and clarity, which is crucial for sensitive communication systems.
  • Flexible Power Supply: The device supports a range of power supply voltages, offering versatility and ease of integration into different system architectures.
  • Compact Package: The HMC579 comes in a compact package, allowing for efficient use of space on printed circuit boards and within electronic assemblies.

Applications

The HMC579 is ideal for a variety of applications, including:

  • Test and measurement equipment
  • Telecommunications
  • Defense and aerospace systems
  • Satellite communications

Performance and Quality

Analog Devices Inc. is known for its commitment to quality and performance. The HMC579 is manufactured using the latest technologies and stringent quality control measures to ensure it meets the highest standards. This ensures that the product delivers reliable and consistent performance in the most demanding environments.

Technical Support and Resources

Customers can access comprehensive technical support for the HMC579, including detailed datasheets, application notes, and design resources. Analog Devices Inc. also offers customer service and technical assistance to help with integration, troubleshooting, and optimization of their products in your applications.

For more information or to inquire about purchasing the HMC579, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.5136 $70.5136
2+ $57.8574 $115.7148
3+ $56.0493 $168.1479
4+ $54.2413 $216.9652
5+ $52.4332 $262.1660
7+ $47.0091 $329.0637
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess