EN
  • EN
  • DE

HMC576LC3BTR

Part No HMC576LC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTIPLIER X2 ACTIVE 12-QFN / RF IC Frequency Multiplier DBS, VSAT 18GHz ~ 29GHz 12-SMT (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Frequency Multiplier
Frequency 18GHz ~ 29GHz
RF Type DBS, VSAT
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-SMT (3x3)
Base Product Number HMC576
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 808624-HMC576LC3BTR
Ultra Librarian 3D Model Ultra Librarian HMC576LC3BTR CAD Model

Description

Introducing the HMC576LC3BTR from Analog Devices Inc.

Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, presents the HMC576LC3BTR, a cutting-edge Voltage-Controlled Oscillator (VCO) designed to deliver superior performance in a wide range of applications, including point-to-point radios, VSAT, military & space, and test instrumentation.

Key Features:

  • Frequency Range: The HMC576LC3BTR operates over a frequency range of 7 GHz to 9 GHz, making it versatile for various high-frequency applications.
  • Output Power: It provides a +5 dBm output power, ensuring a robust signal for your system requirements.
  • Phase Noise Performance: With excellent phase noise performance, this VCO ensures a clean signal with minimal distortion, crucial for high-performance communication systems.
  • SMT Package: The device comes in a compact 3x3 mm SMT package, which is ideal for space-constrained applications that require a minimal footprint without sacrificing performance.
  • Supply Voltage: It operates on a single supply voltage of 5V, simplifying the power supply design and integration into various systems.

Applications:

The HMC576LC3BTR is engineered to meet the stringent demands of contemporary RF and microwave systems. Its broad frequency range and robust design make it suitable for:

  • Commercial and military radar systems
  • Satellite communications (SATCOM)
  • Test and measurement equipment
  • Fixed wireless backhaul
  • Wireless infrastructure

Quality and Reliability:

Analog Devices Inc. is committed to the highest standards of quality and reliability. The HMC576LC3BTR is manufactured with precision and undergoes rigorous testing to ensure its performance under various conditions. Customers can trust this VCO to deliver consistent, reliable operation, which is vital for mission-critical systems and applications.

Whether you are developing advanced communication systems or require a reliable source of high-frequency signals, the HMC576LC3BTR from Analog Devices Inc. stands out as a top-tier component that can help elevate your project's performance to the next level.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.5264 $66.5264
2+ $62.3158 $124.6316
3+ $60.2106 $180.6318
4+ $56.0000 $224.0000
5+ $53.8948 $269.4740
6+ $51.7895 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess