EN
  • EN
  • DE

HMC576

Part No HMC576
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description GaAs MMIC x2 ACTIVE FREQUENCY MULTIPLIER, 18 - 29 GHz OUTPUT | IC MULTIPLIER ACTIVE DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Function Frequency Multiplier
Frequency 18GHz ~ 29GHz
RF Type VSAT, DBS
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC576
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1181412-HMC576
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC576 CAD Model

Description

The HMC576 from Analog Devices Inc. is a high-performance, low noise amplifier (LNA) that operates in the frequency range from 24 GHz to 34 GHz. This product is part of the Hittite microwave product line from Analog Devices and is designed to offer exceptional signal amplification with minimal added noise, making it an ideal choice for a variety of demanding RF and microwave applications.

Key Features

  • Frequency Range: 24 GHz to 34 GHz, covering the K-band and parts of the Ka-band, suitable for radar, satellite, and telecommunication systems.
  • Gain: High gain of 17 dB provides significant signal amplification, enhancing the overall performance of RF systems.
  • Noise Figure: With a low noise figure of 2.5 dB, this LNA maintains signal integrity by adding minimal noise to the received signal.
  • Output Power: The HMC576 delivers +21 dBm of saturated output power (P1dB), ensuring strong signal transmission even in challenging environments.
  • Biasing Flexibility: This LNA operates with a +3.3V to +5V bias voltage, providing design flexibility for different system requirements.

Applications

The HMC576 is versatile and can be used in a range of applications. These include:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Telecommunication infrastructure
  • Radar systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC576 is no exception. It is fabricated using a Gallium Arsenide (GaAs) process, which ensures high performance and durability over a wide range of environmental conditions. Furthermore, the HMC576 comes in a compact, RoHS-compliant package, making it suitable for integration into a wide array of systems while adhering to environmental regulations.

With its robust feature set and flexible applications, the HMC576 LNA from Analog Devices Inc. is an excellent choice for designers looking to enhance their high-frequency systems with a reliable, high-quality amplifier.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.8954 $82.8954
2+ $68.0167 $136.0334
3+ $65.8911 $197.6733
4+ $63.7657 $255.0628
5+ $61.6402 $308.2010
7+ $55.2637 $386.8459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess