The HMC570LC5TR is a state-of-the-art GaAs PHEMT MMIC Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This LNA operates within the frequency range of 17 to 40 GHz, providing exceptional performance for a wide range of applications including Electronic Warfare (EW), military radar, satellite communications, and test instrumentation.
Key Features
- Frequency Range: 17 - 40 GHz, catering to a broad spectrum of RF and microwave applications.
- Gain: Offers a high gain of 14 dB, ensuring amplified signal strength for weak signals in noisy environments.
- Output Power: Delivers +15 dBm of saturated power, providing a robust output for various applications.
- Power Supply: Operates on a single positive supply voltage, simplifying the power supply design.
- Package: Comes in a compact 5x5 mm SMT package, which is suitable for space-constrained applications.
- RoHS Compliant: Meets environmental and regulatory standards by being Restriction of Hazardous Substances (RoHS) compliant.
Applications
The versatility of the HMC570LC5TR makes it an ideal choice for a variety of high-frequency applications. Its excellent noise figure and gain performance make it perfect for:
- Point-to-point and point-to-multi-point radios
- Test equipment and sensors
- Communication systems
- Satellite VSAT terminals
- Fiber optic applications
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC570LC5TR is built to meet the highest industry standards, ensuring long-term performance and stability in even the most demanding environments.
Ordering Information
The HMC570LC5TR is available in tape and reel format for automated assembly processes, ensuring ease of integration into your production line. Contact Analog Devices or an authorized distributor to place an order or for more information.