EN
  • EN
  • DE

HMC570

Part No HMC570
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description GaAs MMIC I/Q DOWNCONVERTER 17 - 21 GHz | IC IQ RECEIVER DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Function Downconverter
Frequency 17GHz ~ 21GHz
RF Type Radar
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC570
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1181410-HMC570
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC570 CAD Model

Description

Introducing the HMC570: A High-Performance GaAs PHEMT MMIC Low Noise Amplifier

The HMC570 from Analog Devices Inc. represents a cutting-edge solution for applications requiring low noise figures and high linearity. This state-of-the-art GaAs PHEMT (Gallium Arsenide Pseudomorphic High Electron Mobility Transistor) MMIC (Monolithic Microwave Integrated Circuit) Low Noise Amplifier (LNA) is designed to deliver exceptional performance in a wide range of RF and microwave applications.

Engineered to operate within the frequency range of 2 to 20 GHz, the HMC570 is an ideal choice for demanding systems such as Electronic Warfare (EW), Electronic Counter Measures (ECM), Radar, Test Equipment, Telecommunications, and Satellite Communications (SATCOM). Its versatility and robust design make it a valuable component for designers looking to enhance system sensitivity and dynamic range.

Key Features of the HMC570:

  • Frequency Range: 2 - 20 GHz, providing wideband coverage for various applications.
  • Low Noise Figure: Offers a typical noise figure of 2.5 dB, ensuring minimal signal degradation and improved system noise performance.
  • High Gain: Delivers a high gain of 17 dB, which allows for better signal amplification and processing.
  • Input and Output Return Loss: Features excellent input and output return loss, which minimizes signal reflection and maximizes power transfer.
  • Power Supply: Requires a single positive supply voltage, simplifying power supply design and integration.
  • Packaging: Comes in a compact, hermetically sealed module that ensures reliable performance in harsh environments.

The HMC570 is fabricated using Analog Devices' proprietary PHEMT process, which confers the device with high reliability and consistent performance. Its hermetic packaging not only provides environmental protection but also facilitates easy installation in a variety of systems without the need for additional shielding.

With its combination of low noise figure, high gain, and wide frequency range, the HMC570 LNA is an excellent choice for engineers looking to optimize their RF and microwave systems for superior performance. Analog Devices Inc. continues to be at the forefront of innovation, offering products like the HMC570 that meet the demanding needs of the modern RF and microwave industries.

You May Also Be Interested in

MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.4559 $110.9118
3+ $45.5024 $136.5072
4+ $44.0805 $176.3220
6+ $42.6585 $255.9510
8+ $41.2365 $329.8920
10+ $36.9706 $369.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 412 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess