EN
  • EN
  • DE

HMC564LC4

Part No HMC564LC4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs SMT PHEMT LOW NOISE AMPLIFIER, 7 - 14 GHz | IC RF AMP GP 7GHZ-14GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 7GHz ~ 14GHz
P1dB 13dBm
Gain 17dB
Noise Figure 1.8dB
RF Type General Purpose
Supply Voltage (V) 2.5V ~ 3.5V
Supply Current 75mA
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC564
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181407-HMC564LC4
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC564LC4 CAD Model

Description

The HMC564LC4, from Analog Devices Inc., is a high-performance, wideband GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC VCO (Voltage-Controlled Oscillator). This device operates within the frequency range of 6 GHz to 12 GHz, making it an excellent choice for applications requiring a broad frequency spectrum such as in test and measurement equipment, military radar systems, satellite communication, and electronic warfare.

Key Features

  • Frequency Range: The HMC564LC4 covers a broad frequency range from 6 GHz to 12 GHz, offering versatility for various high-frequency applications.
  • Output Power: It delivers a +5 dBm output power, providing a robust signal for downstream components.
  • Phase Noise Performance: With excellent phase noise performance, it ensures signal integrity and minimal noise contribution in sensitive RF systems.
  • Pushing and Pulling: The oscillator exhibits low pushing and pulling figures, which maintains stable operation even with supply and load variations.
  • Supply Voltage: It operates on a single supply voltage, simplifying power supply requirements for system designers.
  • Package: The HMC564LC4 comes in a compact 4x4 mm SMT package, which is suitable for space-constrained applications.

Applications

The versatile nature of the HMC564LC4 makes it an ideal component for a wide range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test and measurement equipment
  • Military radar and sensors
  • Satellite communication systems
  • Electronic warfare and countermeasure systems

Conclusion

The HMC564LC4 from Analog Devices Inc. is a top-tier choice for designers who require a reliable, high-performance VCO that operates across a wide frequency range. With its robust feature set and versatile application possibilities, the HMC564LC4 stands out as a critical component for advanced RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.7890 $71.7890
2+ $69.5456 $139.0912
3+ $67.3022 $201.9066
4+ $65.0588 $260.2352
6+ $58.3286 $349.9716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,225 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess