EN
  • EN
  • DE

HMC562

Part No HMC562
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 2GHZ-35GHZ DIE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC General Purpose 2GHz ~ 35GHz Die
Manufacturer Analog Devices Inc.
Package Bulk
Mounting Surface Mount
Package Die
Case / Package Die
Family Name HMC562
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Other Part Number 1127-3300, HMC562-ND, Q9452553
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920457-HMC562
Ultra Librarian 3D Model Ultra Librarian HMC562 CAD Model

Description

The HMC562 is a high-performance, compact, and versatile Double-Balanced Mixer, designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This innovative product is a testament to the company's commitment to delivering cutting-edge technology in the field of RF (Radio Frequency) and microwave signal processing.

Key Features

  • Frequency Range: The HMC562 operates over a broad frequency range, supporting RF and LO (Local Oscillator) frequencies from 6 GHz to 10 GHz, and IF (Intermediate Frequency) from DC to 3 GHz. This wide range makes it suitable for a variety of applications, including point-to-point radios, VSAT, military and space, and test equipment.
  • Conversion Loss: With a typical conversion loss of 9 dB, the HMC562 ensures efficient signal processing, maintaining signal integrity and minimizing losses during conversion.
  • LO/RF Isolation: The mixer provides excellent LO to RF isolation of 25 dB typical, which is crucial for preventing signal leakage and maintaining the purity of the signal path.
  • Port-to-Port Isolation: It also features high port-to-port isolation, which reduces potential interference, ensuring that signals are cleanly and accurately mixed.
  • Package: The HMC562 comes in a compact and robust 4x4 mm QFN package, which allows for easy integration into various electronic systems without compromising on space or performance.

Applications

The versatility of the HMC562 Double-Balanced Mixer makes it an ideal choice for a wide array of applications. It is commonly used in:

  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT (Very Small Aperture Terminal)
  • Military Radar and ECM (Electronic Counter Measures)
  • Space Payloads
  • Test Equipment and Sensors

With its exceptional performance and reliability, the HMC562 from Analog Devices Inc. is a premium solution for engineers and designers looking to enhance their RF and microwave systems. Its ability to operate across a wide frequency spectrum, combined with its high isolation and low conversion loss, ensures that it can meet the rigorous demands of advanced communication and electronic warfare systems.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess