The HMC529LP5 is a high-performance, versatile Radio Frequency (RF) mixer product from Analog Devices Inc., a renowned leader in the design and manufacturing of high-performance integrated circuits. This RF mixer is part of their Hittite Microwave product line, which is well-known for delivering exceptional signal processing performance for a wide range of applications.
The HMC529LP5 is a double-balanced mixer that incorporates an LO amplifier, two double-balanced mixer cells, and an RF amplifier. It is designed to operate over a wide frequency range, making it suitable for various applications including cellular infrastructure, fiber optics, test equipment, and satellite communications.
This product is characterized by its excellent isolation between ports, high linearity, and a broad input dynamic range. The mixer is capable of providing a conversion gain of 7 dB with an IP3 (Input Third-Order Intercept Point) of 26 dBm, which is a measure of the device's linearity and is critical in applications where signal integrity is paramount.
The HMC529LP5 comes in a compact 5x5 mm QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications while still offering exceptional thermal performance. The mixer operates within a supply voltage range of -5V to +5V, providing designers with flexibility in power supply design.
Key features of the HMC529LP5 include:
- Passive Double-Balanced Mixer
- Wide IF Bandwidth: DC - 4 GHz
- LO/RF Frequency: 6 - 16 GHz
- High Input IP3: 26 dBm
- Conversion Gain: 7 dB
- Lead-Free 5x5 mm SMT Package
With its robust design and high performance, the HMC529LP5 from Analog Devices Inc. is an excellent choice for designers looking to create sophisticated RF systems that require high-quality signal conversion and processing.
For additional technical details, application support, and to explore the full capabilities of the HMC529LP5, please refer to the official datasheet and product resources provided by Analog Devices Inc.