EN
  • EN
  • DE

HMC487LP5E

Part No HMC487LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description SURFACE MOUNT PHEMT 2 WATT POWER AMPLIFIER, 9 - 12 GHz | IC RF AMP GP 9GHZ-12GHZ 32SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 9GHz ~ 12GHz
P1dB 32dBm
Gain 22dB
Noise Figure 9dB
RF Type General Purpose
Supply Voltage (V) 6.5V ~ 7.5V
Supply Current 1.3A
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-SMT (5x5)
Family Part Number HMC487
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181342-HMC487LP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC487LP5E CAD Model

Description

The HMC487LP5E from Analog Devices Inc. is a high-performance GaAs pHEMT MMIC Power Amplifier designed to cater to a wide range of RF and microwave applications. This amplifier is well-suited for demanding applications in test instrumentation, military, space, and telecommunications sectors where high power and efficiency are prerequisites.

Operating within the frequency range of 16 GHz to 24 GHz, the HMC487LP5E provides a saturated output power of 29 dBm (P1dB 28 dBm typical) which ensures strong signal amplification. The power-added efficiency (PAE) is 26%, making it an energy-efficient choice for systems where power consumption is a concern. With a gain of 20 dB, this amplifier significantly boosts signal levels while maintaining a good signal-to-noise ratio.

The HMC487LP5E is housed in a compact 5x5 mm QFN leadless package, which not only saves space on the PCB but also offers excellent RF and thermal performance. The lead-free and RoHS-compliant design of this MMIC power amplifier makes it suitable for environmentally sensitive applications and global market requirements.

Additional features of the HMC487LP5E include an output IP3 of +39 dBm, which indicates its linearity and ability to amplify complex signals with minimal distortion. It also features an integrated power detector that simplifies the implementation of power control and monitoring systems. The amplifier operates from a +5V supply voltage, making it compatible with standard power supply systems.

Analog Devices Inc. is known for producing high-quality components that are reliable and durable, and the HMC487LP5E is no exception. It is a testament to the company's commitment to providing advanced solutions that push the boundaries of RF and microwave signal amplification.

Key Specifications:

  • Frequency Range: 16 - 24 GHz
  • Gain: 20 dB
  • Output Power (P1dB): 28 dBm typical
  • Saturated Output Power: 29 dBm
  • Output IP3: +39 dBm
  • Power-Added Efficiency: 26%
  • Supply Voltage: +5V
  • Package: 5x5 mm QFN leadless
  • Lead-Free and RoHS Compliant

You May Also Be Interested in

MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess