EN
  • EN
  • DE

HMC481ST89ETR

Part No HMC481ST89ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 0HZ-5GHZ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 0Hz ~ 5GHz
P1dB 19dBm
Gain 20dB
Noise Figure 3.5dB ~ 4dB
RF Type General Purpose
Voltage - Supply 6V ~ 12V
Current - Supply 79mA
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Base Product Number HMC481
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 873767-HMC481ST89ETR
Ultra Librarian 3D Model Ultra Librarian HMC481ST89ETR CAD Model

Description

Product Overview: HMC481ST89ETR by Analog Devices Inc.

The HMC481ST89ETR is a high-performance, easy-to-use RF amplifier from Analog Devices Inc., a leader in the semiconductor industry. This amplifier is designed to provide exceptional signal amplification in a variety of RF and microwave applications. With its robust design and superior technology, the HMC481ST89ETR is an ideal choice for designers looking to enhance their system's performance.

Key Features

  • Frequency Range: The HMC481ST89ETR operates over a broad frequency range, making it versatile for multiple applications, including cellular, satellite communications, and test instrumentation.
  • High Gain: This amplifier provides high gain, which is essential for systems that require signal enhancement to maintain integrity over long distances or through various mediums.
  • Output Power: It delivers substantial output power, contributing to its ability to drive signals with minimal distortion.
  • Efficiency: The device is designed for optimal power efficiency, which helps in reducing the overall power consumption of the system it is integrated into.
  • Package: Housed in an industry-standard SOT89 package, the HMC481ST89ETR is compact and suitable for space-constrained applications.

Applications

The HMC481ST89ETR is well-suited for a wide range of applications. Its performance characteristics make it an excellent choice for:

  • Wireless infrastructure
  • Microwave radio and VSAT
  • Military and space
  • Fiber optic applications
  • Test instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC481ST89ETR is no exception. This product is manufactured to meet the highest industry standards, ensuring consistent performance and longevity in the field. The device is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

The HMC481ST89ETR RF amplifier from Analog Devices Inc. stands out for its high gain, wide frequency range, and efficiency. Its compact form factor and compatibility with various applications make it a highly adaptable solution for RF signal amplification needs. With its exceptional performance and reliability, the HMC481ST89ETR is a testament to Analog Devices Inc.'s expertise in RF and microwave technology.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6088 $57.8360
235+ $0.4996 $117.4060
360+ $0.4839 $174.2040
495+ $0.4684 $231.8580
640+ $0.4528 $289.7920
855+ $0.4059 $347.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess