EN
  • EN
  • DE

HMC481ST89

Part No HMC481ST89
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description SiGe HBT GAIN BLOCK MMIC AMPLIFIER, DC - 5.0 GHz | IC RF AMP GP 0HZ-5GHZ SOT89
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 0Hz ~ 5GHz
P1dB 19dBm
Gain 20dB
Noise Figure 3.5dB ~ 4dB
RF Type General Purpose
Supply Voltage (V) 6V ~ 12V
Supply Current 79mA
Manufacturer Package TO-243AA
Supplier Device Package SOT-89
Family Part Number HMC481
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181334-HMC481ST89
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC481ST89 CAD Model

Description

Product Overview: HMC481ST89 from Analog Devices Inc.

The HMC481ST89 is a high-performance, easy-to-use RF amplifier from Analog Devices Inc., designed for a wide range of applications, including cellular, 3G, LTE infrastructure, ISM, WLAN, and WiMAX systems. This product is a testament to Analog Devices' commitment to providing state-of-the-art RF solutions that enhance performance and reliability for communication systems.

The HMC481ST89 operates within the frequency range of DC to 6 GHz, making it incredibly versatile for various RF applications. This amplifier delivers exceptional output power and gain with a high level of linearity, which is crucial for maintaining signal fidelity across different communication standards. The device is housed in an industry-standard SOT89 package, which ensures compatibility with a wide range of circuit board designs and simplifies the integration process for designers and engineers.

Key Features:

  • Frequency Range: The HMC481ST89 covers an extensive frequency range from DC to 6 GHz, suitable for multiple RF applications.
  • Output Power: It provides high output power, which is essential for driving signals through complex RF systems.
  • Gain: With a high gain, this amplifier can boost weak signals to required levels without significant distortion.
  • Linearity: Excellent linearity ensures that the amplified signal maintains its integrity, reducing signal degradation and improving overall system performance.
  • Package: The SOT89 package is widely accepted in the industry, offering a compact form factor and ease of use in various applications.

As part of Analog Devices' extensive portfolio of RF components, the HMC481ST89 is built with the quality and performance that the industry has come to expect from a leading semiconductor manufacturer. Whether you're designing a new communication system or upgrading an existing one, the HMC481ST89 offers a reliable and efficient solution for your RF amplification needs.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the datasheet and support documentation provided by Analog Devices Inc. This will ensure optimal integration and performance of the HMC481ST89 in their projects.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $204.3276 $204.3276
2+ $183.1899 $366.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess