EN
  • EN
  • DE

HMC474SC70ETR

Part No HMC474SC70ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP HBT 6GHZ SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Frequency 0Hz to 6GHz
P1dB 8dBm
Gain 15dB
Noise Figure 3.9dB
RF Type WiMAX / WiBro
Supply Voltage - Operating 3 V to 10 V
Operating Supply Current 25mA
Case / Package SC-70-6
Win Source Part Number 001639-HMC474SC70ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC474SC70ETR CAD Model

Description

Product Overview: HMC474SC70ETR by Analog Devices Inc.

The HMC474SC70ETR is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) amplifier designed and manufactured by Analog Devices Inc. This product is tailored for applications that demand high linearity and a wide dynamic range, making it an excellent choice for use in telecommunications, defense, and aerospace systems.

Key Features

  • Frequency Range: The amplifier operates over a broad frequency range, making it versatile for various RF and microwave applications.
  • High Gain: It provides a high gain level, which enhances signal strength and improves overall system performance.
  • Output Power: With its robust output power, the HMC474SC70ETR can drive components in the signal chain effectively without significant degradation in signal quality.
  • Efficiency: The device is engineered for optimal power efficiency, reducing the overall power consumption of the systems in which it is used.
  • Package: It comes in a compact SC70 package, which is suitable for space-constrained applications while providing reliable thermal performance.

Applications

  • Point-to-Point Radios
  • Point-to-Multipoint Radios & VSAT
  • Test Instrumentation
  • Defense and Military Systems

The HMC474SC70ETR is built with reliability in mind, ensuring stable operation over a range of environmental conditions. Its robust design allows it to maintain performance levels in the face of temperature variations and other external factors.

Analog Devices Inc. is known for its commitment to quality, and the HMC474SC70ETR is no exception. It is produced using state-of-the-art semiconductor fabrication technologies, ensuring high yield and consistency across batches. With its combination of performance, efficiency, and compact form factor, the HMC474SC70ETR is an ideal solution for designers seeking to optimize their RF and microwave signal chains.

For further technical specifications, application support, and ordering information, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4545 $52.3635
7+ $14.3217 $100.2519
11+ $13.8741 $152.6151
15+ $13.4266 $201.3990
20+ $12.9790 $259.5800
26+ $11.6364 $302.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,960 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess