EN
  • EN
  • DE

HMC470ALP3E

Part No HMC470ALP3E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 1 dB LSB GaAs MMIC 5-BIT DIGITAL POSITIVE CONTROL ATTENUATOR, DC - 3 GHz | RF ATTENUATOR 31DB 16VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Attenuation Value 31dB
Frequency Range 0Hz ~ 3GHz
Manufacturer Package 16-VFQFN Exposed Pad
Family Part Number HMC470
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181317-HMC470ALP3E
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC470ALP3E CAD Model

Description

Product Overview: HMC470ALP3E by Analog Devices Inc.

The HMC470ALP3E is a cutting-edge voltage variable attenuator (VVA) from Analog Devices Inc., designed to offer precision and high-performance in a compact form factor. This innovative component is part of the Hittite Microwave Corporation product family, which has been seamlessly integrated into Analog Devices' portfolio, serving a diverse array of industries including aerospace, communication, and instrumentation.

Key Features

  • Frequency Range: The HMC470ALP3E operates over a broad frequency range from DC to 3 GHz, making it suitable for a wide variety of RF and microwave applications.
  • Attenuation Range: It features a wide attenuation range from 0 to 31 dB, with a high level of accuracy and linearity, ensuring precise control over signal levels.
  • Insertion Loss: The device boasts a low insertion loss, which minimizes the impact on the signal quality and enhances overall system performance.
  • Control Voltage: The VVA operates with control voltages ranging from 0 to -5 V, providing designers with flexibility in various application scenarios.
  • Package: Encased in a compact 3x3 mm QFN package, the HMC470ALP3E is designed for space-constrained applications without compromising on functionality.
  • Applications: Ideal for use in variable gain amplifiers, power level control, and signal processing, the HMC470ALP3E excels in settings that demand precise attenuation control.

Product Applications

The versatility of the HMC470ALP3E allows it to be integrated into a multitude of applications. It is particularly well-suited for wireless infrastructure, such as cellular base stations, where reliable and consistent signal attenuation is critical. Additionally, its high-performance characteristics make it an excellent choice for RF test equipment, broadband receivers, and communication systems that require fine tuning of signal levels for optimal operation.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC470ALP3E is no exception. Manufactured to the highest standards, this VVA is designed to deliver consistent performance and withstand the rigors of demanding environments. With the HMC470ALP3E, engineers and designers can trust in a product that not only meets but exceeds industry standards for precision and durability.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,991 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess