EN
  • EN
  • DE

HMC469MS8GETR

Part No HMC469MS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP CELLULAR 0HZ-5GHZ 8MSOP / RF Amplifier IC Cellular, CATV 0Hz ~ 5GHz 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Frequency 0Hz ~ 5GHz
P1dB 14.1dBm
Gain 12dB
Noise Figure 4dB ~ 5dB
RF Type Cellular, CATV
Voltage - Supply 5V ~ 12V
Current - Supply 75mA
Test Frequency 2GHz ~ 3GHz
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number HMC469
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1354567-HMC469MS8GETR
Ultra Librarian 3D Model Ultra Librarian HMC469MS8GETR CAD Model

Description

Product Overview: HMC469MS8GETR by Analog Devices Inc.

The HMC469MS8GETR is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) amplifier designed and manufactured by Analog Devices Inc. This RF (Radio Frequency) amplifier is housed in an MSOP8G (Mini Small Outline Package) with an exposed ground paddle for enhanced thermal performance. The device is specifically engineered to deliver exceptional gain, power, and efficiency across a broad range of frequencies, making it an ideal choice for demanding applications in wireless infrastructure, test equipment, and defense electronics.

Key Features

  • Frequency Range: The HMC469MS8GETR operates over a wide frequency range, making it versatile for various RF applications.
  • High Gain: It provides a high gain which ensures amplified signal strength for better performance and signal integrity.
  • Output Power: The device is capable of delivering substantial output power, contributing to robust signal transmission and reception.
  • Power Added Efficiency (PAE): With an excellent PAE, the amplifier operates efficiently, minimizing power loss and heat generation.
  • Package: The MSOP8G package is compact and offers a ground paddle for improved thermal dissipation, ensuring stable operation under varying conditions.

Applications

  • Wireless Infrastructure: The HMC469MS8GETR can be used in base stations, repeaters, and other wireless communication systems to boost signal strength.
  • Test and Measurement Equipment: Its precision and reliability make it suitable for integration into equipment used for RF testing and measurement.
  • Defense and Aerospace: The amplifier's robust performance is ideal for the stringent requirements of military and aerospace electronics.
  • Microwave Radio & VSAT: It is also applicable in microwave radios and very small aperture terminals (VSAT) for satellite communications.

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC469MS8GETR is no exception. With its combination of wide frequency range, high gain, and efficient operation, this product stands out as a top-tier component for RF amplification needs in various high-tech industries.

For engineers and designers looking for a reliable amplifier with consistent performance, the HMC469MS8GETR from Analog Devices Inc. offers a compelling solution that balances power, efficiency, and compactness.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess