EN
  • EN
  • DE

HMC468ALP3ETR

Part No HMC468ALP3ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 7DB 50OHM 16VFQFN / RF Attenuators 7dB 0 Hz ~ 6 GHz 50 Ohms 657mW 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Attenuation Value 7dB
Frequency Range 0 Hz ~ 6 GHz
Power (Watts) 657mW
Impedance 50 Ohms
Package / Case 16-VFQFN Exposed Pad
Base Product Number HMC468
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873763-HMC468ALP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC468ALP3ETR CAD Model

Description

Product Overview: HMC468ALP3ETR from Analog Devices Inc.

The HMC468ALP3ETR is a high-performance, digitally controlled variable gain amplifier (VGA) offered by Analog Devices Inc., a leader in the semiconductor industry. This precision-engineered component is designed to operate over a wide frequency range, making it an ideal choice for various applications, including wireless infrastructure, broadband, and test equipment.

Encased in a compact 3x3 mm QFN package, the HMC468ALP3ETR boasts an impressive feature set that includes a digitally controlled attenuator and a high linearity amplifier. The integration of these two functions into a single device allows for streamlined circuit design and enhanced system performance.

Key Features

  • Frequency Range: This VGA operates over a broad frequency spectrum, providing versatility for multiple RF and IF applications.
  • Digital Attenuation Control: The attenuator is digitally controlled with a 0.5 dB step size, offering precise gain adjustment capabilities for fine-tuning signal levels.
  • High Linearity: The HMC468ALP3ETR maintains high linearity throughout its dynamic range, ensuring signal integrity and minimal distortion.
  • Single Supply Voltage: Designed for ease of use, it operates on a single supply voltage, simplifying the power supply design.
  • Surface-Mount Package: The compact 3x3 mm QFN package is suitable for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The versatility of the HMC468ALP3ETR makes it suitable for a wide array of applications, including:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Broadband communications
  • Test and measurement equipment
  • Automatic gain control (AGC) circuits

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC468ALP3ETR is no exception. It represents a blend of performance, functionality, and convenience, making it a top choice for designers looking to enhance their RF and IF signal chains. With its robust design and advanced capabilities, the HMC468ALP3ETR is poised to meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6364 $63.8184
14+ $8.7272 $122.1808
21+ $8.4546 $177.5466
29+ $8.1820 $237.2780
37+ $7.9094 $292.6478
49+ $7.0905 $347.4345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess