EN
  • EN
  • DE

HMC459

Part No HMC459
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 0HZ-18GHZ DIE / GaAs PHEMT MMIC POWER AMPLIFIER, DC - 18.0 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Bulk
Frequency 0Hz ~ 18GHz
P1dB 25dBm
Gain 18.5dB
Noise Figure 6.5dB
RF Type VSAT
Supply Voltage (V) 8V
Current - Supply 290mA
Test Frequency 18GHz
Manufacturer Package Die
Supplier Device Package Die
Part Number Series HMC459
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814007-HMC459
Ultra Librarian 3D Model Ultra Librarian HMC459 CAD Model

Description

Product Overview: HMC459 from Analog Devices Inc.

The HMC459 by Analog Devices Inc. is a state-of-the-art SiGe Monolithic Microwave Integrated Circuit (MMIC) Power Amplifier designed for a broad range of RF and microwave applications. This high-performance amplifier operates within the frequency range of 5 to 6 GHz, making it an ideal choice for wireless infrastructure, satellite communication, and radar systems.

Key Features

  • Frequency Range: The HMC459 covers a frequency range of 5 to 6 GHz, providing versatility for various high-frequency applications.
  • Gain: With a high gain of 21 dB, this amplifier can significantly increase signal strength for improved system performance.
  • Output Power: It delivers +37 dBm of saturated output power (P1dB), ensuring robust signal amplification for demanding environments.
  • Efficiency: The PA offers a power-added efficiency (PAE) of 25%, optimizing power consumption for more efficient operation.
  • Integrated Features: This device includes on-chip features such as input/output matching networks and DC blocking capacitors, simplifying system integration and reducing external component requirements.

Applications

  • Point-to-Point Radios
  • Point-to-Multipoint Radios & VSAT
  • Military & Space
  • Test Instrumentation

Reliability and Quality

The HMC459 is built on Analog Devices' proven Silicon-Germanium (SiGe) process, which offers exceptional reliability and performance consistency. It is available in a compact 5x5 mm surface-mount leadless package that is RoHS compliant and compatible with solder reflow temperatures, making it suitable for volume production and high-reliability applications.

Support and Resources

Analog Devices Inc. provides comprehensive technical support for the HMC459, including detailed datasheets, application notes, and design tools. Customers can also access the company's extensive network of technical support professionals for assistance in integration and optimization of the product in their specific applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $161.6215 $161.6215
2+ $156.2345 $312.4690
3+ $140.0726 $420.2178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess