EN
  • EN
  • DE

HMC453ST89E

Part No HMC453ST89E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description InGaP HBT 1.6 WATT POWER AMPLIFIER, 0.4 - 2.2 GHz | IC RF AMP GP 400MHZ-2.2GHZ SOT89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 400MHz ~ 2.2GHz
P1dB 32.5dBm
Gain 7.5dB
Noise Figure 6.5dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 725mA
Test Frequency 2.11GHz
Manufacturer Package TO-243AA
Supplier Device Package SOT-89
Family Part Number HMC453
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181307-HMC453ST89E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC453ST89E CAD Model

Description

The HMC453ST89E from Analog Devices Inc. is a high-performance, surface-mount, InGaP Heterojunction Bipolar Transistor (HBT) Monolithic Microwave Integrated Circuit (MMIC) amplifier designed for RF power applications. This versatile amplifier operates within the frequency range of 0.8 to 4.2 GHz, making it an excellent choice for a wide array of applications including, but not limited to, mobile and fixed wireless services, satellite communications, and test instrumentation.

This amplifier comes in an industry-standard SOT89 package, known for its compact size and low profile, which makes it suitable for space-constrained applications. The HMC453ST89E is capable of delivering 1 Watt of output power with 17 dB gain and 50% Power Added Efficiency (PAE) at 1 dB compression point, thereby providing a balanced performance of high power and efficiency.

One of the key features of the HMC453ST89E is its ability to operate from a single supply voltage of +5V, simplifying the power supply design. It also includes an integrated power and temperature-dependent bias network, which contributes to its stability and reliability over temperature and process variations. The device is also internally matched to 50 Ohms, which minimizes the need for external components and reduces the overall system design complexity.

With its robust design, the HMC453ST89E is also characterized by its ruggedness and ability to withstand tough environmental conditions, which is critical for maintaining performance and reliability in demanding applications. Additionally, it features a high third-order intercept point (IP3), which allows for excellent linearity, making it suitable for applications where maintaining signal fidelity is crucial.

In summary, the HMC453ST89E from Analog Devices Inc. offers a compelling combination of power, efficiency, and linearity, all packaged in a convenient and reliable format. Whether for broadband, cellular/PCS, or ISM applications, this MMIC amplifier is engineered to meet the high-performance requirements of today's RF and microwave industry.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess