EN
  • EN
  • DE

HMC452QS16GE

Part No HMC452QS16GE
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description InGaP HBT 1 WATT POWER AMPLIFIER, 0.4 - 2.2 GHz | IC AMP GP 400MHZ-2.2GHZ 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 400MHz ~ 2.2GHz
P1dB 31dBm
Gain 9dB
Noise Figure 7.5dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 485mA
Test Frequency 2.1GHz
Manufacturer Package 16-SSOP Exposed Pad
Supplier Device Package 16-QSOPG
Family Part Number HMC452
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181305-HMC452QS16GE
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC452QS16GE CAD Model

Description

The HMC452QS16GE is a high-performance, gallium arsenide (GaAs) pseudomorphic high electron mobility transistor (pHEMT) monolithic microwave integrated circuit (MMIC) amplifier designed and manufactured by Analog Devices Inc. This MMIC amplifier provides exceptional RF performance across a wide range of frequencies, making it an ideal choice for demanding applications in both commercial and military markets.

Operating within the frequency range of DC to 22 GHz, the HMC452QS16GE offers a high gain, excellent gain flatness, and a wide dynamic range. With a typical gain of 17 dB at mid-band frequencies, this amplifier maintains performance consistency across its operational bandwidth. The product is also characterized by its high output power, delivering up to +29 dBm of saturated power, which makes it suitable for applications that require high power density and efficiency.

The HMC452QS16GE is housed in a compact QS16 package, measuring just 4 mm x 4 mm, which allows for easy integration into space-constrained designs without sacrificing performance. This package is also RoHS compliant, adhering to current environmental standards and regulations. The amplifier's lead-free and green material composition makes it a responsible choice for designers looking to minimize the environmental impact of their products.

Among its applications, the HMC452QS16GE excels in use cases such as point-to-point and point-to-multipoint radios, test instrumentation, military and space, as well as broadband amplification. Its robust design ensures reliable operation even in harsh conditions, which is critical for systems that cannot afford downtime or performance degradation.

In summary, the HMC452QS16GE from Analog Devices Inc. is a versatile and high-performing MMIC amplifier that offers a blend of power, efficiency, and compactness. Its superior performance across a broad frequency range makes it an optimal solution for a variety of RF applications, where consistent and reliable amplification is paramount.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess