EN
  • EN
  • DE

HMC451LP3ETR

Part No HMC451LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC PWR AMP 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Frequency 5GHz ~ 18GHz
P1dB 19dBm
Gain 16dB
Noise Figure 7dB
RF Type General
Operating Supply Voltage 5V
Operating Supply Current 150mA
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-SMT (3x3)
Win Source Part Number 776111-HMC451LP3ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HMC451LP3E
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HMC451LP3ETR CAD Model

Description

Product Overview: HMC451LP3ETR by Analog Devices Inc.

The HMC451LP3ETR is a high-performance GaAs PHEMT MMIC Medium Power Amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the company's Hittite Microwave product line and is well-suited for a variety of applications, including test instrumentation, military, space, and telecommunications.

Key Features

  • Frequency Range: The HMC451LP3ETR operates over a wide frequency range from DC to 15 GHz, providing versatile use across multiple applications.
  • Gain: It offers a high gain of 22 dB at mid-band frequencies, ensuring strong signal amplification.
  • Output Power: The device delivers +27 dBm of saturated output power, making it a robust choice for medium power requirements.
  • Power Added Efficiency: With a power added efficiency (PAE) of 20%, it maintains a balance between performance and energy consumption.
  • Supply Voltage: It operates on a +5V supply voltage, compatible with standard power supplies.
  • Package: Enclosed in a RoHS compliant 3x3 mm QFN leadless package, it is designed for minimal space consumption and easy integration into various circuit designs.

Applications

The versatility of the HMC451LP3ETR makes it suitable for a wide range of applications. It is particularly effective in:

  • Point-to-point and point-to-multipoint radios
  • VSAT
  • Military radar, EW, and ECM systems
  • Space and satellite communications
  • Fiber optic applications

Quality and Reliability

Analog Devices Inc. ensures that the HMC451LP3ETR meets the highest quality and reliability standards. The product has been rigorously tested and is designed to perform consistently in demanding environments. As an industry leader, Analog Devices Inc. is committed to providing components that exceed customer expectations in performance and longevity.

Note: For detailed specifications, technical data, and application guidance, customers should consult the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8979 $81.7958
3+ $33.5573 $100.6719
5+ $32.5086 $162.5430
7+ $31.4600 $220.2200
9+ $30.4113 $273.7017
12+ $27.2653 $327.1836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess