EN
  • EN
  • DE

HMC451LC3TR-R5

Part No HMC451LC3TR-R5
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 5GHZ-20GHZ 16SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC VSAT 5GHz ~ 20GHz 16-SMT (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-SMT (3x3)
Family Name HMC451
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number HMC451LC3TR-R5TR, HMC451LC3TR-R5-ND, HMC451LC3TR-R5DKR, HMC451LC3TR-R5CT
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873761-HMC451LC3TR-R5
Ultra Librarian 3D Model Ultra Librarian HMC451LC3TR-R5 CAD Model

Description

The HMC451LC3TR-R5 from Analog Devices Inc. is a high-performance, GaAs PHEMT MMIC Medium Power Amplifier that operates within the frequency range of DC to 15 GHz. This versatile component is designed to deliver excellent gain, power, and efficiency in a compact 3x3 mm surface-mount package, making it an ideal choice for a wide range of applications including test instrumentation, military, space, fiber optics, and broadband telecom equipment.

Key Features

  • Frequency Range: This amplifier is capable of operating over a wide frequency range from DC to 15 GHz, providing flexibility for various applications.
  • Gain: It offers a high gain of 17 dB at 2 GHz, ensuring strong signal amplification.
  • Output Power: The HMC451LC3TR-R5 delivers +27 dBm of saturated output power, which is conducive to a robust output signal.
  • Power Added Efficiency: With a power added efficiency (PAE) of 25% at 2 GHz, this amplifier is designed for efficient operation, minimizing power loss and heat generation.
  • Package: Housed in a RoHS-compliant, 3x3 mm QFN leadless package, it is suitable for space-constrained applications while ensuring environmental safety.

Applications

  • Test Instrumentation
  • Military and Space
  • Fiber Optics
  • Broadband Telecommunications

The HMC451LC3TR-R5 is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology for complex and demanding applications. Its robust performance, coupled with a compact and efficient design, makes it an excellent choice for designers looking to enhance their systems with a reliable and powerful amplifier. Whether it's for precise test equipment or rugged military hardware, the HMC451LC3TR-R5 stands ready to deliver the performance needed in today's advanced electronic environments.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6716 $115.6716
2+ $111.9403 $223.8806
3+ $108.2089 $324.6267
4+ $97.0149 $388.0596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess