EN
  • EN
  • DE

HMC441LP3

Part No HMC441LP3
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC MEDIUM POWER AMPLIFIER, 6.5 - 13.5 GHz | IC AMP GP 6.5GHZ-13.5GHZ 16SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 6.5GHz ~ 13.5GHz
P1dB 17dBm
Gain 13dB
Noise Figure 4.75dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 115mA
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC441
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181296-HMC441LP3
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC441LP3 CAD Model

Description

Product Overview: HMC441LP3 from Analog Devices Inc.

The HMC441LP3 is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) amplifier designed and manufactured by Analog Devices Inc. This versatile amplifier operates within the frequency range of 6 to 20 GHz, making it an ideal choice for a wide array of applications, including point-to-point radios, VSAT, military & space, and test instrumentation.

With its robust design, the HMC441LP3 offers excellent gain and output power performance. It provides a gain of 15 dB with a +29 dBm output IP3 and a +17 dBm output power at 1 dB gain compression (P1dB). This combination of features ensures that the amplifier can deliver clear and strong signals across its operational bandwidth.

The HMC441LP3 comes in a compact 3x3 mm QFN leadless package, which not only saves valuable board space but also simplifies assembly in dense circuit layouts. Its surface-mount design is optimized for easy integration into a wide range of RF and microwave systems.

The device is capable of operating over a temperature range of -40°C to +85°C, ensuring reliable performance in even the most demanding environmental conditions. Additionally, it requires a single positive supply voltage, simplifying the power supply design and reducing system complexity.

The lead-free and RoHS-compliant construction of the HMC441LP3 reflects Analog Devices Inc.'s commitment to environmental sustainability without compromising on quality or performance. Moreover, the device is fully matched to 50 ohms, which eliminates the need for external RF matching components and reduces design time for engineers.

In summary, the HMC441LP3 from Analog Devices Inc. is a high-quality, efficient, and versatile amplifier that offers superior performance for a variety of high-frequency applications. Its compact size, ease of use, and robust construction make it an excellent choice for designers seeking to enhance their RF and microwave systems.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7695 $62.3085
6+ $17.0417 $102.2502
10+ $16.5091 $165.0910
13+ $15.9766 $207.6958
17+ $15.4440 $262.5480
22+ $13.8464 $304.6208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess