EN
  • EN
  • DE

HMC437MS8GETR

Part No HMC437MS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DIVIDER X3 HBT LN 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC Frequency Divider WLAN 0Hz ~ 7GHz Divide by 3 8-MSG
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSG
Family Name HMC437
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1386-6, 1127-1386-ND, 1127-1386, 1127-1386-1, 1127-1386-2
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873759-HMC437MS8GETR
Ultra Librarian 3D Model Ultra Librarian HMC437MS8GETR CAD Model

Description

The HMC437MS8GETR is a high-performance, versatile frequency divider designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is part of their Hittite Microwave product line, which is well-known for its reliability and cutting-edge technology in RF and microwave applications.

Key Features

  • Frequency Range: The HMC437MS8GETR operates over a broad frequency range, making it suitable for a diverse set of applications in the RF domain.
  • Division Factor: It features a fixed division factor, which provides consistent and predictable frequency division, essential for accurate signal processing and generation.
  • Package Type: This device is offered in an MS8G surface-mount package, which ensures a compact footprint and ease of integration into various circuit designs.
  • Temperature Range: It is designed to operate over an extended temperature range, ensuring reliable performance in varying environmental conditions.
  • Supply Voltage: The HMC437MS8GETR operates at a single supply voltage, simplifying power supply design and management.

Applications

The frequency divider is a critical component in many RF systems and finds applications in:

  • Wireless communication systems
  • Test and measurement equipment
  • Radar and satellite communications
  • Signal generation and local oscillator (LO) chains

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The HMC437MS8GETR is no exception and is designed to meet the stringent requirements of the RF and microwave industry. It is available in tape and reel packaging, making it suitable for high-volume production environments.

Ordering Information

The HMC437MS8GETR is available for order now. For detailed specifications, technical documentation, and ordering information, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.8359 $76.8359
2+ $63.0448 $126.0896
3+ $61.0747 $183.2241
4+ $59.1045 $236.4180
5+ $57.1344 $285.6720
6+ $51.2239 $307.3434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess