EN
  • EN
  • DE

HMC435AMS8GE

Part No HMC435AMS8GE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 4GHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Switch IC General Purpose SPDT 50Ohm 8-MSOP-EP
Manufacturer Analog Devices Inc.
Package Strip
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name HMC435
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HMC435AMS8GE-ND, 1127-3225
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873758-HMC435AMS8GE
Ultra Librarian 3D Model Ultra Librarian HMC435AMS8GE CAD Model

Description

The HMC435AMS8GE, from Analog Devices Inc., is a high-performance, double-balanced mixer that offers a versatile solution for RF and IF applications. This advanced component is designed to meet the demanding requirements of modern wireless communication systems, providing exceptional linearity and noise performance across a wide frequency range.

Key Features

  • Frequency Range: The HMC435AMS8GE operates over a broad frequency range, making it suitable for various applications, including cellular/PCS, 3G, and 4G systems, as well as ISM, WLAN, and satellite communications.
  • Conversion Loss: It boasts a low conversion loss, which enhances the overall efficiency and signal quality of the communication system.
  • LO/RF Isolation: The mixer provides excellent LO to RF isolation, which minimizes leakage and preserves signal integrity.
  • Input IP3: With a high third-order intercept point, the HMC435AMS8GE ensures low intermodulation distortion, which is critical for maintaining signal clarity in complex multi-tone environments.
  • Package: Housed in a compact MSOP8G package, the HMC435AMS8GE is designed for easy integration into space-constrained designs without compromising performance.

Applications

The versatility of the HMC435AMS8GE makes it an ideal choice for a wide range of applications, including:

  • Wireless Infrastructure
  • Test Equipment and Sensors
  • Military and Space
  • Point-to-Point and Point-to-Multi-Point Radios
  • Software Defined Radios (SDR)

Why Choose HMC435AMS8GE?

The HMC435AMS8GE stands out for its robust performance and flexibility. Analog Devices Inc. has engineered this mixer with a focus on delivering high linearity and low noise figures, which are essential for high-fidelity signal processing in advanced communication systems. Its broad frequency range and low conversion loss make it a versatile component that can be used in multiple stages of an RF/IF signal chain, from up-conversion to down-conversion. Furthermore, the compact packaging and high isolation levels make it an excellent choice for designs where space and signal purity are critical.

Overall, the HMC435AMS8GE represents Analog Devices Inc.'s commitment to providing innovative and reliable RF solutions that push the boundaries of performance and integration for today's complex communication challenges.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9849 $50.7433
41+ $2.4492 $100.4172
64+ $2.3727 $151.8528
88+ $2.2961 $202.0568
113+ $2.2196 $250.8148
151+ $1.9900 $300.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,199 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess