EN
  • EN
  • DE

1.5KE68CA-T

Part No 1.5KE68CA-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 58.1VWM 92VC DO201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 58.1V
Minimum Breakdown Voltage 64.6V
Max Clamping Voltage 92V
Peak Pulse Current(Ippm) 16.3A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-201
Win Source Part Number 128370-1.5KE68CA-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1.5KE68CA-T CAD Model

Description

Product Overview: 1.5KE68CA-T from Diodes Incorporated

The 1.5KE68CA-T is a robust transient voltage suppression diode designed by Diodes Incorporated to offer circuit protection against voltage spikes and surges. This TVS diode is a part of the 1.5KE series, which is known for its reliability and efficiency in safeguarding sensitive electronics. The "CA" suffix indicates that the diode is bidirectional, providing protection in both directions, which is essential for alternating current (AC) applications or where the polarity of the transient could reverse.

Key Features

  • Transient Protection: The 1.5KE68CA-T can clamp transient voltages with its peak pulse power dissipation of 1500 Watts for 1ms, ensuring that devices are shielded from electrical overstresses.
  • Breakdown Voltage: This diode has a stand-off voltage of 58.1 volts, with a minimum breakdown voltage of 64.6 volts, providing a safety margin for electronics operating close to these voltage levels.
  • Bidirectional Design: Its bidirectional capability makes it suitable for AC circuits or bipolar working environments, where the direction of the transient cannot be predetermined.
  • High Surge Capability: With its high surge capability, the 1.5KE68CA-T can handle the demands of various applications, including industrial, commercial, and consumer electronics.

Applications

  • Power supply units (PSUs)
  • AC/DC converters
  • Telecommunication devices
  • Automotive systems
  • Industrial controllers

Quality and Standards

The 1.5KE68CA-T is manufactured with the high-quality standards that Diodes Incorporated is known for. It complies with RoHS and REACH environmental regulations, ensuring that it meets the current requirements for hazardous substance control. The device is also provided in a DO-201 package, which is recognized for its robustness and compatibility with various mounting techniques, including through-hole technology.

Whether you are designing a new system or seeking to enhance the protection of an existing one, the 1.5KE68CA-T from Diodes Incorporated is an excellent choice for safeguarding your electronic components against voltage transients and surges.

You May Also Be Interested in

Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess