EN
  • EN
  • DE

HMC415LP3ETR

Part No HMC415LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP HIPERLAN 4.9-5.9GHZ 16SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 4.9GHz ~ 5.9GHz
P1dB 23dBm
Gain 20dB
Noise Figure 6dB
RF Type HiperLAN, UNII
Supply Voltage (V) 3V
Current - Supply 285mA
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Part Number Series HMC415
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808276-HMC415LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC415LP3ETR CAD Model

Description

The HMC415LP3ETR is a high-performance, easy-to-use RF amplifier designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This amplifier is part of their Hittite Microwave product line, which is renowned for delivering exceptional quality and reliability in RF and microwave applications.

Key Features

  • Frequency Range: The HMC415LP3ETR operates over a broad frequency range, making it versatile for various applications in the RF domain.
  • Gain: It provides a high gain, which is essential for signal amplification in communication systems and test equipment.
  • Output Power: The device offers robust output power levels that contribute to its effectiveness in transmitting signals over long distances or through various media.
  • Package: Enclosed in a compact 3x3 mm QFN package, the HMC415LP3ETR is designed for space-constrained applications without compromising performance.
  • Power Efficiency: With its power-efficient design, the amplifier helps to reduce the overall energy consumption of the system, thereby extending the life of battery-powered devices.

Applications

The HMC415LP3ETR is suitable for a wide range of applications, including:

  • Wireless infrastructure
  • Microwave radio and VSAT
  • Military and space
  • Test instrumentation

Quality and Reliability

Analog Devices Inc. is committed to maintaining the highest standards of quality and reliability in their products. The HMC415LP3ETR is built to meet these stringent requirements, ensuring stable performance in even the most demanding environments. With its robust design and superior specifications, this amplifier is an excellent choice for designers looking for a reliable component that can deliver consistent results.

Ordering Information

The HMC415LP3ETR is available for order in tape and reel format, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, customers are encouraged to visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess