EN
  • EN
  • DE

HMC409LP4ETR

Part No HMC409LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC PWR AMP HBT 1W 24SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 3.3GHz to 3.8GHz
P1dB 30.5dBm
Gain 31dB
Noise Figure 6dB
RF Type WiMax
Supply Voltage - Operating 5V
Operating Supply Current 615mA
Case / Package 24-SMT (4x4)
Win Source Part Number 1043728-HMC409LP4ETR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC409LP4ETR CAD Model

Description

Analog Devices Inc. HMC409LP4ETR Overview

The HMC409LP4ETR is a high-performance, gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT) monolithic microwave integrated circuit (MMIC) power amplifier designed and manufactured by Analog Devices Inc. This component is engineered to deliver exceptional RF performance for a wide range of applications, including point-to-point radios, VSAT, military and space, as well as broadband wireless access systems.

Key Features

  • Frequency Range: The HMC409LP4ETR operates over a broad frequency range, making it versatile for various applications in the RF and microwave domains.
  • High Output Power: This amplifier is capable of delivering high output power, which is crucial for applications requiring strong signal amplification.
  • High Gain: It offers high gain levels, which enhances the signal strength and improves overall system performance.
  • Efficiency: With its advanced design, the HMC409LP4ETR provides excellent power-added efficiency, reducing power consumption and heat generation.
  • Integrated Power Detector: An integrated power detector simplifies the implementation and monitoring of the power amplifier in a system.

Package and Quality

The HMC409LP4ETR comes in a compact 4x4mm QFN leadless package, which not only saves board space but also offers excellent thermal performance. Analog Devices Inc. is known for its commitment to high-quality products, and this power amplifier is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance consistency.

Applications

  • Fixed Wireless Access (FWA)
  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT
  • Military & Space
  • Broadband Wireless Access Systems

With its combination of wide frequency range, high output power, and high gain, the HMC409LP4ETR from Analog Devices Inc. is an ideal choice for designers looking to enhance their RF and microwave systems. Its integration capabilities and efficiency make it a valuable component in any high-frequency communication application.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.1780 $106.3560
3+ $43.6334 $130.9002
5+ $42.2698 $211.3490
6+ $40.9063 $245.4378
8+ $39.5427 $316.3416
10+ $35.4520 $354.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 398 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess