EN
  • EN
  • DE

HMC409LP4E

Part No HMC409LP4E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs InGaP HBT 1 WATT POWER AMPLIFIER, 3.3 - 3.8 GHz | IC AMP WIMAX 3.3GHZ-3.8GHZ 24SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 3.3GHz ~ 3.8GHz
P1dB 30.5dBm
Gain 31dB
Noise Figure 6dB
RF Type WiMax
Supply Voltage (V) 5V
Supply Current 615mA
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC409
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181262-HMC409LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC409LP4E CAD Model

Description

The HMC409LP4E is a high-performance, gallium arsenide (GaAs) pseudomorphic high electron mobility transistor (pHEMT) monolithic microwave integrated circuit (MMIC) power amplifier designed by Analog Devices Inc. This advanced component is engineered to deliver exceptional RF performance and is ideal for a wide range of applications, including point-to-point radios, VSAT, military & space, and fiber optic applications.

Key Features

  • Frequency Range: The HMC409LP4E operates over a broad frequency range from 6 GHz to 18 GHz, making it versatile for various high-frequency applications.
  • High Gain: This power amplifier provides a high gain of 11 dB, ensuring strong signal amplification over its operating frequency range.
  • Output Power: With a saturated output power (P_sat) of 29 dBm, the HMC409LP4E can drive signals with robust power levels.
  • Power Added Efficiency (PAE): The device offers a power added efficiency of 26%, which is beneficial in applications where power efficiency is critical.
  • Package: The MMIC comes in a compact 4x4mm QFN leadless package, which allows for efficient use of PCB space and is suitable for integration into a variety of systems.

Applications

The versatile nature of the HMC409LP4E makes it suitable for multiple applications. Its high gain and wide bandwidth are particularly useful in:

  • Telecommunications infrastructure, such as point-to-point backhaul radios
  • Very Small Aperture Terminal (VSAT) systems for satellite communication
  • Electronic warfare and defense systems requiring high-frequency signal amplification
  • Fiber optic communication systems where high-speed, high-frequency signal amplification is necessary

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC409LP4E is no exception. It is manufactured with the highest industry standards and is designed to meet the rigorous demands of both commercial and military applications. With its robust design and superior performance, the HMC409LP4E stands as a testament to Analog Devices' expertise in RF and microwave technology.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.7303 $53.7303
3+ $44.0864 $132.2592
4+ $42.7087 $170.8348
5+ $41.3310 $206.6550
7+ $39.9533 $279.6731
9+ $35.8202 $322.3818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 518 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess