EN
  • EN
  • DE

HMC391LP4

Part No HMC391LP4
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC AMP VSAT 3.9GHZ-4.45GHZ 24QFN / RF IC VCO, Buffer Amp VSAT 3.9GHz ~ 4.45GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Function VCO, Buffer Amp
Frequency 3.9GHz ~ 4.45GHz
RF Type VSAT
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC391
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920405-HMC391LP4
Ultra Librarian 3D Model Ultra Librarian HMC391LP4 CAD Model

Description

Analog Devices HMC391LP4 GaAs MMIC SMT PHEMT LOW NOISE AMPLIFIER

The HMC391LP4 from Analog Devices Inc. is a high-performance GaAs Pseudomorphic High Electron Mobility Transistor (PHEMT) Low Noise Amplifier (LNA) designed to offer exceptional noise performance and gain while maintaining a high level of linearity. Packaged in a compact 4x4mm QFN leadless package, this LNA is ideal for a variety of RF and microwave applications, including telecommunications, satellite communications, and radar systems.

Key Features:

  • Frequency Range: The HMC391LP4 operates over a broad frequency range, providing versatility for use in multiple applications.
  • Low Noise Figure: With its low noise figure, this LNA ensures excellent sensitivity in receiver circuits, making it suitable for high-performance systems.
  • High Gain: The device offers a high gain, which allows for improved signal strength and quality.
  • Good Input and Output Return Loss: The LNA has been designed to provide good input and output return loss, minimizing reflections and ensuring efficient signal transfer.
  • Power Supply: It operates on a single-dc supply, simplifying power management within the system.
  • Lead-Free and RoHS Compliant: The HMC391LP4 is in compliance with RoHS directives, making it suitable for use in environmentally-sensitive applications.

Applications:

  • Point-to-point and point-to-multipoint radios
  • VSAT
  • Military & Space
  • Sensor Systems
  • Test Equipment

The HMC391LP4 is a testament to Analog Devices Inc.'s commitment to providing advanced RF components that push the boundaries of performance. Its robust design and superior specifications make it an excellent choice for designers looking to enhance the capabilities of their high-frequency communication systems.

You May Also Be Interested in

MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.5716 $82.7148
6+ $22.6229 $135.7374
8+ $21.9159 $175.3272
11+ $21.2090 $233.2990
15+ $20.5021 $307.5315
19+ $18.3811 $349.2409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess