EN
  • EN
  • DE

HMC374TR

Part No HMC374TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP WLAN 300MHZ-3GHZ SOT26 / RF Amplifier IC WLAN 300MHz ~ 3GHz SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Frequency 300MHz ~ 3GHz
P1dB 18dBm
Gain 15dB
Noise Figure 2dB
RF Type WLAN
Voltage - Supply 3V ~ 3.6V
Current - Supply 75mA
Test Frequency 3GHz
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number HMC374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-HMC374TR-505
Standard Package 500
Win Source Part Number 986365-HMC374TR
Ultra Librarian 3D Model Ultra Librarian HMC374TR CAD Model

Description

The HMC374TR is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is known for its exceptional amplification capabilities in a wide range of RF and microwave applications.

Key Features

  • Frequency Range: The HMC374TR operates effectively across a broad frequency range, making it suitable for diverse applications, including those in the DC to 6 GHz spectrum.
  • Gain: It offers a high gain of 15 dB, which ensures strong signal amplification, vital for clear and reliable communication signals.
  • Output Power: The output power of +15 dBm at 1 dB compression point indicates the amplifier can deliver a significant amount of power before the onset of significant compression, preserving signal integrity.
  • Power Added Efficiency: With a power added efficiency (PAE) of 55%, the HMC374TR operates with high efficiency, reducing power waste and improving overall system performance.
  • Package: It comes in a RoHS compliant SOT26 package, which is compact and suitable for space-constrained applications.
  • Supply Voltage: The device operates on a supply voltage of 5V, which is a standard voltage for many electronic systems, ensuring easy integration.

Applications

The versatility of the HMC374TR makes it an ideal choice for a variety of applications. It is extensively used in:

  • Wireless infrastructure (GSM, CDMA, LTE)
  • Fixed wireless and satellite communications
  • RFID and ISM bands
  • Test instrumentation and sensors

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC374TR is built to meet high standards, ensuring long-term performance and stability in demanding environments. Its robust design and manufacturing process make it a reliable choice for critical communication systems and commercial RF applications.

With its strong feature set, the HMC374TR from Analog Devices Inc. stands out as a top-tier amplifier solution for engineers and designers looking to enhance their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9702 $51.8808
9+ $12.1493 $109.3437
13+ $11.7389 $152.6057
19+ $10.9180 $207.4420
24+ $10.5075 $252.1800
30+ $10.0971 $302.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess