EN
  • EN
  • DE

HMC370LP4E

Part No HMC370LP4E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC X4 ACTIVE MULTIPLIER 24-QFN / RF IC Frequency Multiplier General Purpose 14.4GHz ~ 16.4GHz Active Frequency Multiplier 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Function Frequency Multiplier
Frequency 14.4GHz ~ 16.4GHz
RF Type General Purpose
Secondary Attributes Active Frequency Multiplier
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC370
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-HMC370LP4E,1127-3104
Standard Package 1
Win Source Part Number 1003303-HMC370LP4E
Ultra Librarian 3D Model Ultra Librarian HMC370LP4E CAD Model

Description

Analog Devices Inc. HMC370LP4E

The HMC370LP4E from Analog Devices Inc. is a high-performance, gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT) based MMIC (Monolithic Microwave Integrated Circuit) low noise amplifier (LNA) designed to operate in the frequency range of 24 GHz to 32 GHz. This versatile LNA is a perfect fit for applications in point-to-point radios, point-to-multipoint radios, VSAT, military & space, and sensors where low noise figures and high linearity are crucial.

Enclosed in a 4x4 mm QFN leadless package, the HMC370LP4E offers a compact solution that is both durable and easy to integrate into various systems. Its small footprint makes it an ideal choice for designs where space is at a premium, without compromising on performance.

Key features of the HMC370LP4E include:

  • Frequency Range: 24 - 32 GHz, covering the K and Ka-band frequencies, which are widely used in satellite and radar applications.
  • Gain: Delivers a high gain of 15 dB, which helps to amplify weak signals to a more usable level.
  • Noise Figure: With an impressive low noise figure of 1.7 dB, the device ensures excellent sensitivity and reduces the overall noise in the system.
  • Output Power: Offers an output power of +18 dBm at 1 dB gain compression, which indicates the LNA can provide a good signal without significant distortion.
  • Supply Voltage: Operates on a single supply voltage, making it easier to integrate into existing designs without the need for complex power management.
  • Power Consumption: The device is also energy-efficient, consuming a minimal amount of power, which is critical for battery-operated or power-sensitive systems.

The HMC370LP4E is not only characterized by its high performance but also by its reliability and robustness, which are hallmarks of Analog Devices Inc. products. Whether you're working on commercial telecommunications equipment or sophisticated aerospace and defense systems, this LNA is engineered to deliver consistent, top-notch performance in the most demanding environments.

For those seeking to enhance their RF and microwave signal chains with a low noise amplifier that promises to deliver clarity and power, the HMC370LP4E from Analog Devices Inc. represents a premier choice that balances performance with practicality.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5614 $59.1228
5+ $24.2555 $121.2775
7+ $23.4975 $164.4825
9+ $22.7395 $204.6555
12+ $21.9815 $263.7780
16+ $19.7076 $315.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 925 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess