EN
  • EN
  • DE

HMC365

Part No HMC365
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DIVID DC-10GHZ DIE / RF IC Divide-by-4 VSAT 0Hz ~ 13GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function Divide-by-4
Frequency 0Hz ~ 13GHz
RF Type VSAT
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC365
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920395-HMC365
Ultra Librarian 3D Model Ultra Librarian HMC365 CAD Model

Description

The HMC365 is a highly integrated, high-performance product from Analog Devices Inc., designed to cater to the demanding needs of RF and microwave applications. This GaAs MMIC SMT PHEMT Low Noise Amplifier (LNA) operates in the 2 GHz to 6 GHz frequency range, making it an ideal choice for a wide array of applications, including but not limited to, wireless infrastructure, satellite communications, and broadband networks.

Key Features

  • Frequency Range: The HMC365 operates efficiently across a broad frequency range from 2 GHz to 6 GHz, offering versatility for various communication systems.
  • High Gain: With a high gain of 14 dB, this LNA can amplify weak signals without significant noise contribution, thus maintaining signal integrity.
  • Low Noise Figure: The device boasts a low noise figure of 2.5 dB, ensuring that the signal-to-noise ratio is preserved during amplification.
  • Output Power: It delivers an output power of 17 dBm, providing robust signal strength for downstream components.
  • Supply Voltage: The HMC365 operates at a single supply voltage of +5V, simplifying power supply design.
  • Package: Available in a compact 6-lead SOT26 package, it is suitable for space-constrained applications.

Applications

The versatility of the HMC365 makes it an excellent choice for various applications. It is particularly well-suited for:

  • Wireless Local Area Network (WLAN) and Radio Frequency Identification (RFID) systems
  • Fixed wireless and mobile infrastructure
  • Test instrumentation and sensors
  • Satellite and broadband communications

Why Choose the HMC365?

The HMC365 from Analog Devices Inc. stands out due to its exceptional combination of wide frequency range, high gain, low noise figure, and output power. It is designed for easy integration into various RF and microwave systems, thanks to its compact size and SMT compatibility. With its robust performance and reliable operation, the HMC365 is an excellent choice for designers looking to enhance their communication systems' signal chain performance.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess