EN
  • EN
  • DE

HMC363S8GE

Part No HMC363S8GE
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DIVIDER DC-12GHZ 8SMD / RF IC Prescaler General Purpose 0Hz ~ 12GHz Divide by 8 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Function Prescaler
Frequency 0Hz ~ 12GHz
RF Type General Purpose
Secondary Attributes Divide by 8
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC
Base Product Number HMC363
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-HMC363S8GE,1127-2945
Standard Package 1
Win Source Part Number 1004923-HMC363S8GE
Ultra Librarian 3D Model Ultra Librarian HMC363S8GE CAD Model

Description

Analog Devices Inc. - HMC363S8GE Product Overview

The HMC363S8GE from Analog Devices Inc. is a high-performance, GaAs HBT MMIC Divide-by-4 Static Divider, designed to offer exceptional frequency division capabilities for a wide range of applications. Housed in a compact SMT package, this device is engineered to provide reliable performance in challenging environments.

Key Features

  • Frequency Range: The HMC363S8GE operates over a broad frequency range from DC to 12 GHz, making it suitable for diverse applications including microwave radio, VSAT, military & space, fiber optics, and test instrumentation.
  • Division Ratio: As a divide-by-4 static divider, it is capable of converting high-frequency input signals into lower frequency outputs with a consistent division ratio, ensuring signal integrity and synchronization in complex systems.
  • Output Power: It delivers an output power of up to 5 dBm, providing a robust signal for downstream components.
  • Power Supply: The device operates on a supply voltage of +5 V, and features a typical power consumption of 150 mW, balancing performance with power efficiency.
  • Package: The HMC363S8GE comes in an 8-lead SMT package, offering ease of integration into a variety of circuit designs.

Performance and Quality

Analog Devices Inc. is renowned for its commitment to quality and the HMC363S8GE is no exception. The device is built using a Gallium Arsenide Heterojunction Bipolar Transistor (GaAs HBT) process, which ensures high-speed operation and excellent thermal performance. Its robust design is intended to meet the stringent requirements of high-reliability environments, providing consistent performance over temperature and process variations.

Applications

The versatility of the HMC363S8GE makes it an ideal choice for a variety of high-frequency applications. It is particularly well-suited for use in phase-locked loops (PLLs), frequency synthesizers, and as a component in complex signal processing chains where precise frequency division is critical. Its high-frequency operation also makes it an excellent choice for use in test and measurement equipment, where accuracy and reliability are paramount.

Overall, the HMC363S8GE from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a valuable component for any application requiring high-quality frequency division.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3806 $72.7612
4+ $29.8508 $119.4032
6+ $28.9180 $173.5080
8+ $27.9851 $223.8808
10+ $27.0523 $270.5230
13+ $24.2538 $315.2994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess