EN
  • EN
  • DE

HMC347LP3E

Part No HMC347LP3E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 14GHZ 16QFN / GaAs MMIC SPDT NON-REFLECTIVE SWITCH, DC - 14 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
Part Status Obsolete (End Of Life)
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range DC ~ 14GHz
Isolation 38dB
Insertion Loss 1.9dB
Test Frequency 14GHz
P1dB 23dBm
IIP3 43dBm
Impedance 50Ohm
Temperature Range - Operating -55°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Part Number Series HMC347
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812440-HMC347LP3E
Ultra Librarian 3D Model Ultra Librarian HMC347LP3E CAD Model

Description

The HMC347LP3E is a high-performance, non-reflective SPDT (Single Pole, Double Throw) switch from Analog Devices Inc., designed for use in a wide range of RF and microwave applications. This device operates within the DC to 20 GHz frequency range, making it an ideal component for demanding high-frequency applications.

Key Features

  • Frequency Range: This switch is capable of operating over a wide frequency range from DC to 20 GHz, which covers most of the microwave bands used in commercial, industrial, and military applications.
  • Non-Reflective Design: The HMC347LP3E features a non-reflective design, which minimizes signal reflections that can degrade performance in RF systems.
  • High Isolation: With high isolation of up to 45 dB at 10 GHz, this switch ensures minimal crosstalk and interference between the signal paths, providing cleaner and more reliable signal routing.
  • Low Insertion Loss: The device boasts a low insertion loss, typically 2.0 dB at 20 GHz, which helps to maintain signal integrity and reduce power loss.
  • Fast Switching Speed: The HMC347LP3E offers a fast switching speed of 6 ns, allowing for rapid changes between signal paths without significant delays.
  • Integrated Silicon IC: This switch is fabricated using a silicon IC process, which provides excellent repeatability and reliability.
  • Compact Package: Housed in a compact 3x3 mm QFN package, the HMC347LP3E is suitable for space-constrained applications.

Applications

The versatility of the HMC347LP3E makes it suitable for a variety of applications, including:

  • Test instrumentation
  • Fiber optic systems
  • Satellite communications
  • Military and space
  • Wireless infrastructure

Conclusion

The HMC347LP3E from Analog Devices Inc. is a robust and reliable choice for engineers looking for a high-performance SPDT switch with broad frequency coverage and excellent RF characteristics. Its integration into an RF system can significantly enhance the performance and efficiency of the overall design.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8555 $84.8555
2+ $69.6257 $139.2514
3+ $67.4497 $202.3491
4+ $65.2737 $261.0948
5+ $63.0977 $315.4885
7+ $56.5707 $395.9949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess