EN
  • EN
  • DE

HMC342LC4TR

Part No HMC342LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 13GHZ-25GHZ 24SMT / RF Amplifier IC General Purpose 13GHz ~ 25GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Frequency 13GHz ~ 25GHz
P1dB 8dBm
Gain 22dB
Noise Figure 3.5dB
RF Type General Purpose
Voltage - Supply 2.7V ~ 3.3V
Current - Supply 43mA
Mounting SMD (SMT)
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC342
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-1752-1,1127-1752-2,1127-1752-6
Standard Package 100
Win Source Part Number 1008621-HMC342LC4TR
Ultra Librarian 3D Model Ultra Librarian HMC342LC4TR CAD Model

Description

Product Overview: HMC342LC4TR by Analog Devices Inc.

The HMC342LC4TR is a high-performance, passive double-balanced mixer designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This mixer is a part of the Hittite microwave product line and is crafted to deliver outstanding RF performance for a wide array of applications, including point-to-point radios, VSAT, military and space, and test instrumentation.

Key Features

  • Frequency Range: The HMC342LC4TR operates over a broad frequency range, with an RF and LO frequency from 5 to 10 GHz and an IF frequency from DC to 3 GHz. This wide frequency range makes it suitable for various high-frequency signal processing tasks.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains a balance between conversion efficiency and signal integrity, ensuring minimal signal degradation during the mixing process.
  • LO/RF Isolation: The device offers excellent LO/RF isolation of 45 dB, which helps in reducing crosstalk and preserving the purity of the signal.
  • Input IP3: It boasts a high input third-order intercept point (IP3) of 18 dBm, indicating its ability to handle high power levels and maintain linearity.
  • Package: The HMC342LC4TR comes in a compact 4x4 mm leadless surface-mount package, which is suitable for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The versatile nature of the HMC342LC4TR makes it an ideal choice for various high-frequency mixing applications. Its robust design and performance are particularly suited for:

  • Telecommunications Infrastructure
  • Military and Defense Systems
  • Space and Satellite Communications
  • Test and Measurement Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC342LC4TR is no exception. This product is manufactured to meet the highest industry standards, ensuring consistent performance and durability for critical applications. With its superior design and proven track record, the HMC342LC4TR is a product you can trust for your high-frequency mixing needs.

Whether you are designing a complex military communication system or a high-precision test instrument, the HMC342LC4TR from Analog Devices Inc. offers the performance and reliability required to deliver superior results.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.1009 $64.1009
3+ $52.5957 $157.7871
4+ $50.9521 $203.8084
5+ $49.3085 $246.5425
7+ $47.6648 $333.6536
9+ $42.7340 $384.6060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess