EN
  • EN
  • DE

HMC311LP3TR

Part No HMC311LP3TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP WLAN 0HZ-8GHZ 16SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Frequency 0Hz ~ 8GHz
P1dB 15.5dBm
Gain 15dB
Noise Figure 5dB
RF Type WLAN
Supply Voltage (V) 5V
Supply Current 55mA
Test Frequency 8GHz
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC311
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 723836-HMC311LP3TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC311LP3TR CAD Model

Description

The HMC311LP3TR from Analog Devices Inc. is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC amplifier that is designed to offer exceptional RF performance. This amplifier is housed in a low-profile, surface-mount leadless package, making it an ideal choice for integration in a wide range of RF and microwave applications.

Key Features

  • Frequency Range: The HMC311LP3TR operates over a broad frequency range, making it versatile for use in various applications, including those in the S-band.
  • High Gain: Offering high gain, this amplifier can significantly increase the power of an RF signal without requiring an external power source.
  • Output Power: It delivers a high output power level, which is critical for applications requiring strong signal transmission or amplification.
  • Power Added Efficiency (PAE): With its high PAE, the HMC311LP3TR ensures efficient power consumption, which is vital for battery-powered devices and energy-sensitive systems.
  • Package: The RoHS-compliant 3x3 mm QFN package allows for efficient space utilization on printed circuit boards, and its leadless design reduces parasitic inductances for better performance.

Applications

The HMC311LP3TR is suitable for a variety of RF applications, including:

  • Fixed wireless and WLAN
  • Wireless infrastructure
  • RFID readers
  • Test equipment and sensors
  • Defense and space electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC311LP3TR is produced using advanced manufacturing techniques that ensure high repeatability and performance consistency. This product is subjected to rigorous testing and quality control measures to guarantee that it meets the stringent requirements of industrial and commercial applications.

Ordering Information

The HMC311LP3TR is available for order in tape and reel format, facilitating easy assembly during the manufacturing process. For detailed specifications and ordering information, please refer to the official Analog Devices Inc. datasheet or contact their sales team.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess