EN
  • EN
  • DE

HMC306MS10TR

Part No HMC306MS10TR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description IC ATTENUATOR 0.7-4GHZ 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Status Obsolete(EOL)
Attenuation Value 0.5dB to 15.5dB
Frequency Range 700MHz to 3.8GHz
Impedance 50 Ohm
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 204869-HMC306MS10TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC306MS10TR CAD Model

Description

The HMC306MS10TR from Analog Devices Inc. is a state-of-the-art GaAs MMIC Double-Balanced Mixer, designed to meet the needs of RF and microwave engineers in various applications. This high-performance component is suitable for use in a wide range of frequency conversion applications within the RF to IF down-conversion process, as well as IF to RF up-conversion.

Key Features

  • Frequency Range: The HMC306MS10TR operates over a broad frequency range, making it versatile for different RF applications.
  • Conversion Loss: It boasts a low conversion loss, which enhances the overall efficiency of the signal conversion process.
  • Isolation: High isolation levels between the ports reduce signal leakage and improve the integrity of the signal processing.
  • Linearity: Excellent IP3 performance ensures that the mixer maintains linearity even at high input power levels.
  • Package: Comes in a compact MSOP10 package, which is ideal for space-constrained applications.
  • Surface Mount: The surface-mount technology (SMT) packaging allows for easier assembly and integration into PCBs.

Applications

The HMC306MS10TR is particularly suited for applications that require high-quality signal conversion with minimal loss and distortion. It can be used in:

  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors
  • Satellite Communications Systems
  • Military and Space Applications
  • Wireless Infrastructure

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality and reliability, and the HMC306MS10TR is no exception. It is manufactured to the highest standards to ensure consistent performance and durability in demanding environments.

Ordering Information

The HMC306MS10TR is available for ordering in tape and reel format, making it suitable for automated assembly processes. The 'TR' suffix indicates tape and reel packaging, which facilitates large volume manufacturing and ensures the component's protection during shipping and handling.

You May Also Be Interested in

TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8545 $59.5635
8+ $16.2913 $130.3304
11+ $15.7819 $173.6009
16+ $15.2737 $244.3792
20+ $14.7644 $295.2880
27+ $13.2363 $357.3801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess