EN
  • EN
  • DE

HMC306MS10E

Part No HMC306MS10E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 0.5-15.5DB 10TFSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Attenuation Value 0.5dB ~ 15.5dB
Frequency Range 700 MHz ~ 3.8 GHz
Impedance 50 Ohms
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Base Product Number HMC306
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873738-HMC306MS10E
Ultra Librarian 3D Model Ultra Librarian HMC306MS10E CAD Model

Description

The HMC306MS10E is a high-performance, non-reflective Single Pole Six Throw (SP6T) switch developed by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This switch is designed for use in various applications, including RF and microwave communication systems, where high isolation, low insertion loss, and fast switching speed are required.

Key Features

  • Frequency Range: The HMC306MS10E operates effectively across a wide frequency range from DC to 3 GHz, making it highly versatile for various applications.
  • High Isolation: With high isolation levels of up to 45 dB, this switch minimizes signal leakage between ports, ensuring signal integrity and performance.
  • Low Insertion Loss: The low insertion loss of typically 1.5 dB at 2 GHz enhances the overall efficiency of the signal path, maintaining signal strength and quality.
  • Fast Switching Speed: The device boasts a swift switching speed of 60 ns, facilitating rapid changes between signal paths without significant delays.
  • Non-Reflective Design: Its non-reflective nature ensures minimal signal reflection at the ports, which is critical for maintaining the fidelity of high-frequency signals.
  • Control Voltage: It operates with a single positive control voltage ranging from +3 to +5 V, simplifying the power supply requirements.
  • Package: The HMC306MS10E is available in a compact 10-lead MSOPG package, which is suitable for space-constrained applications while providing robust performance.

Applications

The HMC306MS10E is ideal for a variety of applications, including but not limited to:

  • Wireless Infrastructure
  • Test Equipment and Sensors
  • Satellite Communications Systems
  • Fiber Optic Systems
  • Military and Space

Conclusion

With its combination of wide frequency range, high isolation, low insertion loss, fast switching speed, and a non-reflective design, the HMC306MS10E from Analog Devices Inc. is an excellent choice for designers looking to enhance their RF and microwave systems. Its compatibility with various applications and the convenience of its package make it a versatile and reliable component for advanced electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
ATTENUATOR
Need more? Email Us
Mini-Circuits
0 DB SMT FXD ATTEN, DC-5000 MHZ
Lowest to $83.5821
Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,50 DB,6-BIT,T
Need more? Email Us
Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,LSB,5 BIT 0.5
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,DIE,18DB
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,15.5 DB,5-BIT
Lowest to $37.1914

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess